X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGD-15CLN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGD15CLN
Category :
Materials used for cleaning.
cleaning media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 25 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 10:01:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 38543
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 25-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony DGD-15CLN:
The short editorial description of Sony DGD-15CLN
Cleaning Cartridge 50xCleanings 4mm DDS single pack

Marketing text Sony DGD-15CLN

:
The official marketing text of Sony DGD-15CLN as supplied by the manufacturer
This cleaning cartridge can be used in all DDS and DAT72 drives.
Will provide approximately 50 cleanings (depending on the drive).
Sony recommends its use every 25 hours, although the actual cleaning frequency will vary depending on the operating environment.
Its reduced tape thickness keeps head abrasion to a minimum.
Stick labels only in the space provided and do not stick one on top of another.
Store your cassettes at a temperature of between 15 and 25° C, and at 40-60% relative humidity


Short summary description Sony DGD-15CLN:
This short summary of the Sony DGD-15CLN data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DGD-15CLN
Long summary description Sony DGD-15CLN:
This is an auto-generated long summary of Sony DGD-15CLN based on the first three specs of the first five spec groups.
Sony DGD-15CLN
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Tape size
The tape format or supported tape formats by equipment.
4 mm
Technical details
Tape length
How long the tape is.
15 m
Number of cleanings
50