X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDS3 4mm data cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGD125P show
Show alternative article codes used in the online market place
Category :
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Mar 2016 23:23:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14748
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony DDS3 4mm data cartridge:
The short editorial description of Sony DDS3 4mm data cartridge
DDS3 4mm data cartridge (10 pack)

Marketing text Sony DDS3 4mm data cartridge

:
The official marketing text of Sony DDS3 4mm data cartridge as supplied by the manufacturer
This 4mm DDS tape cartridge is 125 meters long and stores 12GB of uncompressed data and 24GB of compressed data. Sony's DDS (Digital Data Storage) cartridges last up to 1,000 write/rewrite cycles, feature a heat resistant shell that withstands high temperature, a anti-static shell that attracts less dust and helps maintain low error rates, and internal components that are designed to reduce torque and provide better drive compatability. They come in tough polypropylene storage cases.
Short summary description Sony DDS3 4mm data cartridge:
This short summary of the Sony DDS3 4mm data cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DDS3 4mm data cartridge, 73 x 54 x 10.5 mm, DDS, 15 - 55 °C, 10 - 80%, 5 - 32 °C
Long summary description Sony DDS3 4mm data cartridge:
This is an auto-generated long summary of Sony DDS3 4mm data cartridge based on the first three specs of the first five spec groups.
Sony DDS3 4mm data cartridge. Tape type: DDS, Compressed capacity: 24 GB, Coercive force: 190 kA/m. Tape size: 3.8 mm, Tape length: 125 m, Tape thickness: 6.8 µm. Dimensions (WxDxH): 73 x 54 x 10.5 mm, Total storage capacity: 12 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Tape type*
Type of tape used e.g. TZ, Video8.
DDS
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
24 GB
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
190 kA/m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 55°C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32°C
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
3.8 mm
Tape length
How long the tape is.
125 m
Tape thickness
Thickness of tape.
6.8 µm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
44 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
73 x 54 x 10.5 mm
Total storage capacity
The total amount of data that can be stored on the device.
12 GB
Recording technology
List of available recording technologies
DDS-3