Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DATA CARTRIDGE DDS-2

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATA CARTRIDGE DDS-2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGD120M
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12978
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DATA CARTRIDGE DDS-2 :
The short editorial description of Sony DATA CARTRIDGE DDS-2

DATA CARTRIDGE DDS-2 4MM 120M 4GB
More>>>

Sony DATA CARTRIDGE DDS-2:
The official marketing text of Sony DATA CARTRIDGE DDS-2 as supplied by the manufacturer
DDS packs up to 20GB into one tiny cartridge (DGD150P). This ability is derived from the helical scan technology developed by Sony. Long-term archival storage and a low error rate, Sony DDS tapes employ a magnetic material that has outstanding magnetic transfer characteristics.

Key to this performance are Sony’s ultra-fine particles and anti-oxidation coating, which is comprised of HDA (High-Density Alloy), HESA (High Energy Stabilized Alloy), and MP+++ (Metal Particle).

DDS tapes are made with a non-magnetic layer above the base film to enhance the performance of the magnetic layer. Compared to DDS 3, DDS 4 uses an even thinner non-magnetic layer attaining high output with improved surface smoothness.
Short summary description Sony DATA CARTRIDGE DDS-2:
This short summary of the Sony DATA CARTRIDGE DDS-2 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DATA CARTRIDGE DDS-2, 8 GB, 4 mm, 120 m, 73 x 54 x 10.5 mm, 4 GB
Long summary description Sony DATA CARTRIDGE DDS-2 :

Sony DATA CARTRIDGE DDS-2. Compressed capacity: 8 GB. Tape size: 4 mm, Tape length: 120 m. Dimensions (WxDxH): 73 x 54 x 10.5 mm, Total storage capacity: 4 GB

This is an auto-generated long summary of Sony DATA CARTRIDGE DDS-2 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
8 GB
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
4 mm
Weight & dimensions
Tape length
How long the tape is.
120 m
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
73 x 54 x 10.5 mm
Total storage capacity
The total amount of data that can be stored on the device.
4 GB
X