Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Data Cart DGD120 4GB 120m DDS2 1pk

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Data Cart DGD120 4GB 120m DDS2 1pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGD120
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 30362
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Data Cart DGD120 4GB 120m DDS2 1pk :
The short editorial description of Sony Data Cart DGD120 4GB 120m DDS2 1pk

Ideal for reliable storage of a wide range of data-intensive applications and network back-up, DDS2 offers a data capacity of 8GB compressed (4GB native).
More>>>

Sony Data Cart DGD120 4GB 120m DDS2 1pk:
The official marketing text of Sony Data Cart DGD120 4GB 120m DDS2 1pk as supplied by the manufacturer


Storage capacity of 8GB compressed (4GB native).

Enhanced data density with Helical scan technology.

Excellent tape transport stability due to a durable HCL binder.

Cleaning Tape: DGD15CL.
Short summary description Sony Data Cart DGD120 4GB 120m DDS2 1pk:
This short summary of the Sony Data Cart DGD120 4GB 120m DDS2 1pk data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Data Cart DGD120 4GB 120m DDS2 1pk, 8 GB, 1630 kA/m, Aramide, 15 - 55 °C, 5 - 32 °C, 4 mm
Long summary description Sony Data Cart DGD120 4GB 120m DDS2 1pk :

Sony Data Cart DGD120 4GB 120m DDS2 1pk. Compressed capacity: 8 GB, Coercive force: 1630 kA/m. Material: Aramide. Tape size: 4 mm, Tape length: 120 m, Weight: 44 g. Dimensions (WxDxH): 73 x 54 x 10.5 mm, Operating temperature (T-T): 59 - 131 °F, Tape width: 3.8 mm

This is an auto-generated long summary of Sony Data Cart DGD120 4GB 120m DDS2 1pk based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
8 GB
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
1630 kA/m
Design
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aramide
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32 °C
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
4 mm
Tape length
How long the tape is.
120 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
44 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
73 x 54 x 10.5 mm
Operating temperature (T-T)
59 - 131 °F
Tape width
The size of the tape from one side to the other.
3.8 mm
Total storage capacity
The total amount of data that can be stored on the device.
4 GB
Brand Image Product code Product Stock Price from
Sony Data Cart DGD125 12GB 125m DDS3 1pk Sony Data Cart DGD125 12GB 125m DDS3 1pk
(show image)
DGD125 Data Cart DGD125 12GB 125m DDS3 1pk  — 
Sony Bdl DGD12512GB 125m DDS3 + cleaning Sony Bdl DGD12512GB 125m DDS3 + cleaning
(show image)
DGD125-SPRINGBNDL Bdl DGD12512GB 125m DDS3 + cleaning  — 
X