Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT Drive 12-24GB int SCSI DDS3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDS24I
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9778
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year warranty, Next Business Day Swap Program
Long product name Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive :
The short editorial description of Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive

DAT Drive 12-24GB int SCSI DDS3
More>>>

Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive:
The official marketing text of Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive as supplied by the manufacturer
Why the DDS24?

Since Sony first launched the DDS standard in 1989 their drives have undergone constant development and improvement. They continue to offer the ideal backup and archiving solution, suited to a wide range of small network and PC server environments.

Not only does an investment in DDS technology provide the security of a format with a history of outstanding reliability, Sony's legacy of backward compatibility ensures the possibility of future expansion, without compromising your investment in the technology.

The branded DDS kits include full software support, warranty and accessories, incorporating TapeCopy software that will migrate data from virtually any tape format to DDS.
Suitable for?
Medium sized businesses

Providing affordable high performance backup solution for large worktations and PC servers
Compressed capacity range of up to 24 GB*

Affordable high performance solution for large workstations and PC servers

TapeCopy software for seamless data migration from older tape formats

InstantRecovery high performance disaster recovery software to minimise downtime

Veritas 60-Day Live Trial Software

All models include the Sony 3 year warranty and Next Business Day Swap Program for hassle free peace of mind

* Assuming 2.:1 compression. Actual capacity and transfer rate depend on the type of data being transferred.
Software suite includes

TapeCopy software for seamless data migration from older tape formats

InstantRecovery high performance disaster recovery software to minimise downtime

Veritas 60-Day Live Trial Software
What's in the box?
drive with 5.25-inch pre-mounted bezel kit

Software on CD
3.5-inch spare bezel
1 media
1 cleaning cartridge
User manual
Quickstart guide
Warranty card
Mounting screws
Short summary description Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive:
This short summary of the Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DAT Drive 12-24GB int SCSI DDS3, DDS-3, SCSI-2 (Fast SCSI) single-ended, 12 GB, 24 GB, 2 MB, 10 MB/s
Long summary description Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive :

Sony DAT Drive 12-24GB int SCSI DDS3. Logical recording format: DDS-3, Interface: SCSI-2 (Fast SCSI) single-ended. Native capacity: 12 GB, Compressed capacity: 24 GB, Drive device, buffer size: 2 MB. Burst transfer rate: 10 MB/s, Supported data transfer rates: (sustained) 1.2 - 2.4* MB/s /Backup rate 4.5 - 9* GB/h. Bundled software: TapeCopy, InstantRecovery and Veritas Backup Exec 8.5 (60 day live trial software). Dimensions (WxDxH): 102 x 41 x 146 mm

This is an auto-generated long summary of Sony DAT Drive 12-24GB int SCSI DDS3 Internal 12GB tape drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Logical recording format
Logical recording format type.
DDS-3
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI-2 (Fast SCSI) single-ended
Storage
Native capacity *
Actual medium capacity without applying compression.
12 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
24 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Data transmission
Burst transfer rate
10 MB/s
Data transmission
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
(sustained) 1.2 - 2.4* MB/s /Backup rate 4.5 - 9* GB/h
Design
Internal *
The product is built in.
Yes
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
TapeCopy, InstantRecovery and Veritas Backup Exec 8.5 (60 day live trial software)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 41 x 146 mm
X