location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8 0.54 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-TRV245 NON 540Kpix 2.5" USB Digital8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-TRV245
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8 0.54 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.54 MP CCD
  • - Optical zoom: 20x Digital zoom: 700x
  • - LCD
Long product name Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8 0.54 MP CCD :
The long product name of Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8 0.54 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sony DCR-TRV245 Digital8 Camcorder
More>>>
Short summary description Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8 0.54 MP CCD:
This short summary of the Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8 0.54 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8, 0.54 MP, CCD, LCD, 800 g

Long summary description Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8 0.54 MP CCD:
This is an auto-generated long summary of Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8 0.54 MP CCD based on the first three specs of the first five spec groups.

Sony DCR-TRV245 NON 540Kpix 2.5" USB Digital8. Total megapixels: 0.54 MP, Sensor type: CCD, Effective megapixels (movie): 340000 MP. Optical zoom: 20x, Digital zoom: 700x. Display: LCD. Weight: 800 g, Width: 89 mm, Depth: 101 mm

Country Distributor
United Kingdom 1 distributor(s)