X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-TRV240 NON 800Kpix 2.5+StudioDV7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-TRV240+PINNACL
Category :
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:02:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14902
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7:
The short editorial description of Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7
Sony DCR-TRV240 Handycam Digital-8 Digital Camcorder+StudioDV7

Marketing text Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7

:
The official marketing text of Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7 as supplied by the manufacturer
The DCR-TRV240 delivers all the benefits of Digital8 recording quality in a smaller chassis. Design includes an intelligent accessory shoe, an enhanced 25X optical/700X digital zoom, and backwards compatibility with your existing Hi8/D8 tapes. The DCR-TRV240 also provides Sony's new USB streaming feature and the flexibility of Super NightShot 0 Lux mode and Color Mode in addition to a Super SteadyShot Picture Stabilization System. Sony's new USB Image Capture Function lets you stream live and recorded images to your PC and send them through e-mail.
Short summary description Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7:
This short summary of the Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7, CCD, 25.4 / 6 mm (1 / 6"), 2.4 - 60 mm, LCD
Long summary description Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7:
This is an auto-generated long summary of Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7 based on the first three specs of the first five spec groups.
Sony DCR-TRV240 NON 800Kpix 2.5+StudioDV7. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 25x, Digital zoom: 700x, Focal length range (f-f): 2.4 - 60 mm. Display diagonal: 6.35 cm (2.5"), Display: LCD. Minimum illumination: 4 lx. Width: 8.5 cm, Depth: 10.1 cm, Height: 20.6 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Image sensor
Total megapixels*
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
1/6
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
25x
Image stabilizer*
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
700x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.4 - 60 mm
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
4 lx
Weight & dimensions
Width *
The measurement or extent of something from side to side.
85 mm
Depth *
The distance from the front to the back of something.
101 mm
Height *
The measurement of the product from head to foot or from base to top.
206 mm