X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-PC330E NON 3.310Kpix CCD USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-PC330E show
Show alternative article codes used in the online market place
Category :
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Oct 2011 10:46:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 22029
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony DCR-PC330E NON 3.310Kpix CCD USB:
The short editorial description of Sony DCR-PC330E NON 3.310Kpix CCD USB
DCR-PC330E MiniDV Handycam® Camcorder

Marketing text Sony DCR-PC330E NON 3.310Kpix CCD USB

:
The official marketing text of Sony DCR-PC330E NON 3.310Kpix CCD USB as supplied by the manufacturer
Featuring an amazing 3.3 MegaPixel still image capture capability along with an Advanced HAD™ CCD imager, a Carl Zeiss® Vario-Sonnar® T* lens and a new advanced primary color filter, the DCR-PC330 creates outstanding video and digital photographs. In addition to Super NightShot® infrared system for shooting video in total darkness and Super SteadyShot® system for image stabilization, the PC330 has a new smooth interval record feature, enabling smooth time-lapse recording.
Along with a 2.5-inch SwivelScreen™ hybrid touch panel LCD for an easy-access, easy-to-see menu, the new 3-D user menu is customizable into a Personal Menu. Once users assemble their favorite features into their own Personal Menu, it takes just one touch on the LCD to facilitate a personal shooting style.

An intelligent pop-up flash, Hologram AF™ focus system, which projects a laser grid across the subject to maximize contrast even with smooth surfaces and assist in accurate focusing in dark conditions, and NightFraming system, which uses infrared technology to frame and capture a still shot with no or low lighting, make this a video/photographers dream.
Short summary description Sony DCR-PC330E NON 3.310Kpix CCD USB:
This short summary of the Sony DCR-PC330E NON 3.310Kpix CCD USB data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DCR-PC330E NON 3.310Kpix CCD USB, CCD, 25.4 / 3 mm (1 / 3"), 5.1 - 51 mm, LCD
Long summary description Sony DCR-PC330E NON 3.310Kpix CCD USB:
This is an auto-generated long summary of Sony DCR-PC330E NON 3.310Kpix CCD USB based on the first three specs of the first five spec groups.
Sony DCR-PC330E NON 3.310Kpix CCD USB. Total megapixels: 3.3 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 120x, Focal length range (f-f): 5.1 - 51 mm. Display diagonal: 6.35 cm (2.5"), Display: LCD. Width: 5.9 cm, Depth: 11.9 cm, Height: 11.3 cm. Horizontal resolution: 530 lines, Flash memory: 16 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Image sensor
Total megapixels*
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
3.3 MP
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
1/3
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120x
Image stabilizer*
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.1 - 51 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.7 cm
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Webcam capability
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
59 mm
Depth *
The distance from the front to the back of something.
119 mm
Height *
The measurement of the product from head to foot or from base to top.
113 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
540 g
Other features
Horizontal resolution
530 lines
Flash memory
16 MB
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes