X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-HC85E NON 2.1Mpix 8MB USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-HC85E show
Show alternative article codes used in the online market place
Category :
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:01:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 23799
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Sony DCR-HC85E NON 2.1Mpix 8MB USB:
The short editorial description of Sony DCR-HC85E NON 2.1Mpix 8MB USB
DCR-HC85E 800Kpix CCD Touch screen 2.5"LCD Carl Zeiss

Marketing text Sony DCR-HC85E NON 2.1Mpix 8MB USB

:
The official marketing text of Sony DCR-HC85E NON 2.1Mpix 8MB USB as supplied by the manufacturer
The DCR-HC85 provides the best combination of ease of use and high picture quality yet seen in a DV Handycam. Enhancements include a new compact horizontal body design, 16:9 widescreen mode, enhanced touch sensitive LCD technology, improved menu systems and higher quality CCDs and lenses.

The DCR-HC85 features a larger and more versatile ‘Hybrid’ LCD screen. This 3.5-inch display provides a very bright picture for use in high contrast situations, such as beach or ski scenes. The 2 Megapixel CCD lends weight to the 16:9 widescreen mode and provides a much more natural picture. The high-class image processing of the DCR-HC85 is complemented by its top quality Carl Zeiss Vario-Sonnar T* Lens. This offers a 10x Variable Optical Zoom and 120x Precision Digital Zoom. It offers Super NightShot Plus, an enhanced version of the technology that can produce colour pictures even when recording in the dark.

An Easy Handycam button on the camcorder now provides a one-step solution for ease of use for beginners. The HC85 comes bundled with Picture Package software for adding music to video and burning to a compatible PC’s CD via the iLINK connection. USB Web streaming allows the camcorder to be used as a Webcam or to be burn video to a CD.

The DCR-HC85 includes a DV-IN function that allows video edited on a PC to be recorded back to tape. The HC85 is compatible with Memory Stick DUO™ for high-speed digital image capture, half the size of a normal Memory Stick.
Short summary description Sony DCR-HC85E NON 2.1Mpix 8MB USB:
This short summary of the Sony DCR-HC85E NON 2.1Mpix 8MB USB data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DCR-HC85E NON 2.1Mpix 8MB USB, CCD, 25.4 / 3.6 mm (1 / 3.6"), LCD, 1600 x 1200 pixels
Long summary description Sony DCR-HC85E NON 2.1Mpix 8MB USB:
This is an auto-generated long summary of Sony DCR-HC85E NON 2.1Mpix 8MB USB based on the first three specs of the first five spec groups.
Sony DCR-HC85E NON 2.1Mpix 8MB USB. Total megapixels: 2.11 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3.6 mm (1 / 3.6"). Optical zoom: 10x, Digital zoom: 120x. Display diagonal: 8.89 cm (3.5"), Display: LCD. Minimum illumination: 7 lx. Width: 6.8 cm, Depth: 8.9 cm, Height: 17.2 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Image sensor
Total megapixels*
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
2.11 MP
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
1/3.6
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120x
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
7 lx
Weight & dimensions
Width *
The measurement or extent of something from side to side.
68 mm
Depth *
The distance from the front to the back of something.
89 mm
Height *
The measurement of the product from head to foot or from base to top.
172 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
640 g
Other features
Resolution
1600 x 1200 pixels
Flash memory
8 MB