X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-DVD200E NON 1070Kpix 4.7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-DVDKIT.YBN
Category :
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Aug 2011 10:28:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10579
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony DCR-DVD200E NON 1070Kpix 4.7:
The short editorial description of Sony DCR-DVD200E NON 1070Kpix 4.7
DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2+ DVD player

Marketing text Sony DCR-DVD200E NON 1070Kpix 4.7

:
The official marketing text of Sony DCR-DVD200E NON 1070Kpix 4.7 as supplied by the manufacturer
Sony’s DCR-DVD200 DVD Handycam® Camcorder takes camcorder recording to an entirely new level. Featuring 1.0 MP still image capture (1152 x 864), the DVD200 is ideal for capturing thousands of still images at the highest still resolution on a single 3-inch DVD disc. Its Carl Zeiss® Vario-Sonnar® lens produces more true-to-life color clarity in videos and still images and 10X optical/120X precision digital zoom bring the action up close. By recording on a DVD-RW disc, the camcorder allows you the flexibility to do simple in-camera editing. For example, if the last recorded scene didn't turn out perfectly, just erase the last video excerpt and shoot the desired scene in its place. Be sure to check out Sony’s newest camcorder lineup today.
Short summary description Sony DCR-DVD200E NON 1070Kpix 4.7:
This short summary of the Sony DCR-DVD200E NON 1070Kpix 4.7 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DCR-DVD200E NON 1070Kpix 4.7, CCD, 25.4 / 4.7 mm (1 / 4.7"), 37 - 370 mm, LCD
Long summary description Sony DCR-DVD200E NON 1070Kpix 4.7:
This is an auto-generated long summary of Sony DCR-DVD200E NON 1070Kpix 4.7 based on the first three specs of the first five spec groups.
Sony DCR-DVD200E NON 1070Kpix 4.7. Total megapixels: 1 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4.7 mm (1 / 4.7"). Optical zoom: 10x, Digital zoom: 120x, Focal length range (f-f): 37 - 370 mm. Display: LCD. Width: 7.9 cm, Depth: 9.9 cm, Height: 14.2 cm. Horizontal resolution: 520 lines
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Image sensor
Total megapixels*
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
1 MP
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
1/4.7
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
37 - 370 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3 cm
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Weight & dimensions
Width *
The measurement or extent of something from side to side.
79 mm
Depth *
The distance from the front to the back of something.
99 mm
Height *
The measurement of the product from head to foot or from base to top.
142 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Other features
Horizontal resolution
520 lines