X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim ATRAC/MP3 CD WALKMAN with full accessories
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D-NE700S
Category :
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9043
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony Slim ATRAC/MP3 CD WALKMAN with full accessories:
The short editorial description of Sony Slim ATRAC/MP3 CD WALKMAN with full accessories
Slim ATRAC/MP3 CD WALKMAN with full accessories - silver

Marketing text Sony Slim ATRAC/MP3 CD WALKMAN with full accessories

:
The official marketing text of Sony Slim ATRAC/MP3 CD WALKMAN with full accessories as supplied by the manufacturer
Slim ATRAC/MP3 CD WALKMAN with full accessories



- Multi-codec support: ATRAC/MP3 compatible

- Burn 30 CD's onto 1 CD-R with ATRAC compression

- Supplied SonicStage 2.0 software for easy music managment via your PC

- Supports ID3 tag (CD-text) to show song title, album and artist name

- Multiple bitrate compression setting allows you to choose for quality of music or quantity of songs

- LCD stick remote control

- Large 4-line LCD on unit for easy navigation between groups and tracks

- Rechargeable battery and AC adaptor

- Long battery life of upto 86 hours playback

Short summary description Sony Slim ATRAC/MP3 CD WALKMAN with full accessories:
This short summary of the Sony Slim ATRAC/MP3 CD WALKMAN with full accessories data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Slim ATRAC/MP3 CD WALKMAN with full accessories, CD, LCD, 130 x 130 x 21 mm, SonicStage version 2.0 software, ATRAC, MP3
Long summary description Sony Slim ATRAC/MP3 CD WALKMAN with full accessories:
This is an auto-generated long summary of Sony Slim ATRAC/MP3 CD WALKMAN with full accessories based on the first three specs of the first five spec groups.
Sony Slim ATRAC/MP3 CD WALKMAN with full accessories. Player media type: CD. Display: LCD. Continuous audio playback time: 86 h. Weight: 160 g. Bundled software: SonicStage version 2.0 software
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Storage
Player media type*
CD
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Record modes
Voice recording*
Yes
Ports & interfaces
Line-out
Yes
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
86 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
160 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
SonicStage version 2.0 software
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130 x 130 x 21 mm
File type
ATRAC, MP3
I/O ports
An interface on a device to which you can connect another device.
Line out
MD-link (digital out)
Brand
Image
Product code
Product
Stock
Price from
Sony ICD-UX81F
Sony ICD-UX81F
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ICDUX81FR
 — 
Sony ICD-UX71F
Sony ICD-UX71F
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ICDUX71FP
 —