X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JOG PROOF CD WALKMAN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D-EJ100S
Category :
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:28:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6203
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony JOG PROOF CD WALKMAN:
The short editorial description of Sony JOG PROOF CD WALKMAN
Compact and easy-to-use CD Walkman 50 hours playback, CD-R, CD-RW playback, LCD

Marketing text Sony JOG PROOF CD WALKMAN

:
The official marketing text of Sony JOG PROOF CD WALKMAN as supplied by the manufacturer
Compact and easy-to-use CD Walkman
Long battery life of upto 50 hours playback
G-PROTECTION Jog Proof
AC adaptor supplied
LCD and operation ring for easy navigation
Bookmark function for easy access to your prefered songs
Program play function to compile your own playlist
CD-R/RW playback
Digital Mega Bass
Available in: Silver and Blue
Short summary description Sony JOG PROOF CD WALKMAN:
This short summary of the Sony JOG PROOF CD WALKMAN data-sheet is auto-generated and uses the product title and the first six key specs.
Sony JOG PROOF CD WALKMAN, CD-R, CD-RW, LCD, Silver
Long summary description Sony JOG PROOF CD WALKMAN:
This is an auto-generated long summary of Sony JOG PROOF CD WALKMAN based on the first three specs of the first five spec groups.
Sony JOG PROOF CD WALKMAN. Continuous audio playback time: 50 h. Media types supported: CD-R, CD-RW. Display: LCD. Colour of product: Silver
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the device battery capacity.
50 h
Radio
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Digital tuner
Yes
Media types
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Media types
Media types supported
The types of media which can be used with this product.
CD-R, CD-RW
Technical details
Cassette deck
Type of tape machine for playing and recording cassettes.
Yes
Device type *
Type or category of the device.
Portable
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver