X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K G520 21"TRT.24 130kHz TCO99+Eye-One
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPD-G520CC
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Apr 2012 01:50:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7900
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 3 years
Long product name Sony K G520 21"TRT.24 130kHz TCO99+Eye-One:
The short editorial description of Sony K G520 21"TRT.24 130kHz TCO99+Eye-One
K G520 21"TRT.24 130kHz TCO99+Eye-One

Marketing text Sony K G520 21"TRT.24 130kHz TCO99+Eye-One

:
The official marketing text of Sony K G520 21"TRT.24 130kHz TCO99+Eye-One as supplied by the manufacturer
Sony's DeluxePro™ Series 21" FD Trinitron® CRT is ideal for the demanding corporate professional. The virtually flat FD Trinitron® CRT combined with aperture grille technology delivers superior image clarity and brighter colors making it perfect for everything from spreadsheets and finely detailed graphic presentations to browsing the Internet and gaming. Dual video inputs for multiple computer connections and DisplayMouse™ OSD for easy set-up and adjustment provide the perfect combination of performance and style.
Short summary description Sony K G520 21"TRT.24 130kHz TCO99+Eye-One:
This short summary of the Sony K G520 21"TRT.24 130kHz TCO99+Eye-One data-sheet is auto-generated and uses the product title and the first six key specs.
Sony K G520 21"TRT.24 130kHz TCO99+Eye-One, Display / CRT conventional - desktop, 48 - 170 Hz, 30 - 130 kHz, TCO99, UL1950, cUL, DHHS, DNHW, NOM (Mexico), TUV GS, FCC Class B, IC Class B, TUV Ergonomie, Intern, 498 x 485.1 x 500.4 mm, CRT
Long summary description Sony K G520 21"TRT.24 130kHz TCO99+Eye-One:
This is an auto-generated long summary of Sony K G520 21"TRT.24 130kHz TCO99+Eye-One based on the first three specs of the first five spec groups.
Sony K G520 21"TRT.24 130kHz TCO99+Eye-One. Display diagonal: 53.3 cm (21"), Type: Display / CRT conventional - desktop, Viewable size, vertical: 30.2 cm. Display resolution: 2048 x 1536 pixels. Dimensions (WxDxH): 498 x 485.1 x 500.4 mm. Certification: TCO99, UL1950, cUL, DHHS, DNHW, NOM (Mexico), TUV GS, FCC Class B, IC Class B, TUV Ergonomie, Intern. Weight: 30.4 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size, vertical
30.2 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.2 cm
Viewable size diagonal
50.3 cm
Vertical scan range
48 - 170 Hz
Horizontal scan range
30 - 130 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
Display
The description of display that can includes display type, resolution, size etc.
CRT
Surface treatment
High Contrast AR Coating
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2048 x 1536 pixels
Other features
Weight
30.4 kg
Management features
User controls
Contrast, Brightness, Auto Size and Centering, H Center, H Size, V Center, V Size, Raster Rotation, Pincushion, Pin Balance, Key Stone, Key Balance, H & V Convergence, V Top & V Bottom Convergence, Degauss, Moiré Adjust, Landing Adjust, Color Preset: 5000K / 6500K / 9300K, Color Adjust: 5000K ~ 11000K adjustable, RGB Gain and Bias Control, sRGB Mode, Image Restoration, Control Lock, OSD Position, Color Mode Select, OSD Language (Eng., Fre., Ger., Spa., Ita., Dut., Swe., Rus., Jap.), Mode Reset, All Reset, Power Switch On/Off, Menu Button: Enter / Exit On Screen Display, Control Button: Navigate OSD and adjust Contrast, Picture Effect Button: Professional/Standard/Dynamic, Input Selector: 1 or 2
Certificates
Certification
TCO99, UL1950, cUL, DHHS, DNHW, NOM (Mexico), TUV GS, FCC Class B, IC Class B, TUV Ergonomie, International Energy Star
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
2 x D-sub HD15
Audio
Audio system
System used to play music or speech.
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
498 x 485.1 x 500.4 mm