X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multiscan G520 21" Display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPD-G520
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:08:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14509
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name Sony Multiscan G520 21" Display:
The short editorial description of Sony Multiscan G520 21" Display
G520P 21" TRT .24 130kHz 1800x1440 TCO99

Marketing text Sony Multiscan G520 21" Display

:
The official marketing text of Sony Multiscan G520 21" Display as supplied by the manufacturer
21" CRT Sony FD TrinitronÆ high performance office monitor in elegant new two-tone colour design Superb image quality with DQL, MALS & EFEAL focusing systems and L-SAGICTM electron gun •Hi-ConTM and AR screen coatings for superb contrast and vivid colours
•Picture Enhancement Mode for even better presentations, games and design applications
•DisplayMouseTM OSD menu control for easy, intuitive image adjustment
•ASCTM (Auto Sizing and Centring) circuitry ñ instantly sizes and centres the screen image
•Dual signal inputs and input selection switch for easy switching between multiple PCs
•USB hub for easy connectivity to USB-compatible peripherals
•Optimal ergonomic resolution of 1800 x 1440 at 87 Hz
•TCO´99 and ENERGY 2000 compliance
Short summary description Sony Multiscan G520 21" Display:
This short summary of the Sony Multiscan G520 21" Display data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Multiscan G520 21" Display, Super Fine Pitch FD Trinitron, 48 - 170 Hz, 30 - 130 kHz, 497 x 485 x 501 mm
Long summary description Sony Multiscan G520 21" Display:
This is an auto-generated long summary of Sony Multiscan G520 21" Display based on the first three specs of the first five spec groups.
Sony Multiscan G520 21" Display. Type: Super Fine Pitch FD Trinitron, Viewable size, vertical: 30.2 cm, Viewable size, horizontal: 40.4 cm. Dimensions (WxDxH): 497 x 485 x 501 mm, Weight: 3.05 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Type
Characteristics of the device.
Super Fine Pitch FD Trinitron
Viewable size, vertical
30.2 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.4 cm
Viewable size diagonal
50.5 cm
Vertical scan range
48 - 170 Hz
Display
Horizontal scan range
30 - 130 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
497 x 485 x 501 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.05 kg