X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multiscan G500 21"CRT.24 80Hz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPD-G500
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:11:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8380
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Sony Multiscan G500 21"CRT.24 80Hz TCO99:
The short editorial description of Sony Multiscan G500 21"CRT.24 80Hz TCO99
Multiscan G500 21"CRT.24 80Hz TCO99

Marketing text Sony Multiscan G500 21"CRT.24 80Hz TCO99

:
The official marketing text of Sony Multiscan G500 21"CRT.24 80Hz TCO99 as supplied by the manufacturer
The Multiscan G500 21" (19.8" viewable) display is ideal for the demanding corporate professional who requires extra screen space and exceptional image performance, without sacrificing value or reliability. The CPD-G500's spacious screen is perfect for everything from spreadsheets to finely detailed graphic presentations.


The virtually flat, high-resolution FD Trinitron® CRT — with a 0.24 mm aperture grille pitch— delivers superior image clarity and truer, brighter colours. And, with Sony’s HiDensity™ Electron Gun with Enhanced Elliptical Correction System™ technology, the display's clarity and colour are consistent from corner to corner.


To provide superior contrast and greyscale performance, the CPD-G500 screen features a high-contrast black coating. This coating, coupled with the display’s vertically flat screen, also helps cut glare and washout caused by ambient light. And that reduces eyestrain.

Short summary description Sony Multiscan G500 21"CRT.24 80Hz TCO99:
This short summary of the Sony Multiscan G500 21"CRT.24 80Hz TCO99 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Multiscan G500 21"CRT.24 80Hz TCO99, Flat Trinitron CRT, 48 - 160 Hz, 30 - 121 kHz, 2048 x 1536 pixels, 10 - 80%, 10 - 40 °C
Long summary description Sony Multiscan G500 21"CRT.24 80Hz TCO99:
This is an auto-generated long summary of Sony Multiscan G500 21"CRT.24 80Hz TCO99 based on the first three specs of the first five spec groups.
Sony Multiscan G500 21"CRT.24 80Hz TCO99. Display diagonal: 53.3 cm (21"), Type: Flat Trinitron CRT, Vertical scan range: 48 - 160 Hz. Display resolution: 2048 x 1536 pixels. Power consumption (typical): 145 W, Power requirements: 90-264V AC; 50-60Hz. Dimensions (WxDxH): 499 x 478 x 480 mm, Weight: 32 kg. Certification: TCO99
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Type
Characteristics of the device.
Flat Trinitron CRT
Vertical scan range
48 - 160 Hz
Horizontal scan range
30 - 121 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
Surface treatment
High Contrast AR Coating
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2048 x 1536 pixels
Recommended resolution
1600 x 1200 @ 85Hz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
145 W
Power
Power requirements
90-264V AC; 50-60Hz
Ergonomics
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
ISO9241-3, -7, -8
Management features
User controls
Brightness, Contrast, Active Signal Correction, H/V Size and Centering, Zoom, Raster Rotation, Pincushion, Pin Balance, sRGB, Keystone, Key Balance, Color Temperature, H/V Convergence, Top/Bottom V Convergence, 4 Corners Landing, Moiré Adjust, Moiré Cancel (On/Off), Manual Degauss, H/V OSD Position, Image Restoration, Control Lock,Multi-Language Select (9 languages)
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Certification
TCO99
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
15 pin mini D-sub and 5 pin BNC
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
499 x 478 x 480 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32 kg