X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multiscan G420 19" Display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPD-G420
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:31:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14256
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Sony Multiscan G420 19" Display:
The short editorial description of Sony Multiscan G420 19" Display
Sony Multiscan G420 FD Trinitron

Marketing text Sony Multiscan G420 19" Display

:
The official marketing text of Sony Multiscan G420 19" Display as supplied by the manufacturer
•19" CRT Sony FD TrinitronÆ high performance office monitor in elegant new two-tone colour design
•Superb image quality with DQL, MALS & EFEAL focusing systems and L-SAGICTM electron gun
•Hi-ConTM and AR screen coatings for superb contrast and vivid colours
•Picture Enhancement Mode for even better presentations, games and design applications
•DisplayMouseTM OSD menu control for easy, intuitive image adjustment
•ASCTM (Auto Sizing and Centring) circuitry ñ instantly sizes and centres the screen image
•Dual signal inputs and input selection switch for easy switching between multiple PCs
•USB hub for easy connectivity to USB-compatible peripherals
•Optimal ergonomic resolution of 1600 x 1200 at 89 Hz
•TCO´99 and ENERGY 2000 compliance
Short summary description Sony Multiscan G420 19" Display:
This short summary of the Sony Multiscan G420 19" Display data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Multiscan G420 19" Display, Super Fine Pitch FD Trinitron, 48 - 170 Hz, 30 - 110 kHz, 1920 x 1440 pixels, 10 - 80%, 10 - 40 °C
Long summary description Sony Multiscan G420 19" Display:
This is an auto-generated long summary of Sony Multiscan G420 19" Display based on the first three specs of the first five spec groups.
Sony Multiscan G420 19" Display. Display diagonal: 48.3 cm (19"), Type: Super Fine Pitch FD Trinitron, Viewable size, vertical: 27.4 cm. Display resolution: 1920 x 1440 pixels. Power supply: 130 W. Dimensions (WxDxH): 451 x 461 x 471 mm, Weight: 25.5 kg. Certification: TCO'99
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
Super Fine Pitch FD Trinitron
Viewable size, vertical
27.4 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
36.5 cm
Viewable size diagonal
45.6 cm
Vertical scan range
48 - 170 Hz
Horizontal scan range
30 - 110 kHz
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1440 pixels
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
130 W
Certificates
Certification
TCO'99
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
451 x 461 x 471 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25.5 kg