Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E250 17" FD-TRT.24 96kHz TCO99 OSD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPD-E250
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11022
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT :
The short editorial description of Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT

CPD-E250 17" TRT 1600x1200dpi 96kHz TCO99 2 VGA OSD AR Coating DDC2Bi
More>>>

Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT:
The official marketing text of Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT as supplied by the manufacturer
The E series gives users all the benefits of FD Trinitron, for less. Excellent image quality and color reproduction, combined with minimal glare and distortion, can be enjoyed at an affordable price. Every monitor in the affordable E Series complies with the latest ergonomic and environmental regulations.
Short summary description Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT:
This short summary of the Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
Sony E250 17" FD-TRT.24 96kHz TCO99 OSD, 43.2 cm (17"), Display /CRT Conventional - desktop, 24.3 cm, 32.7 cm, 40.6 cm, 48 - 170 Hz
Long summary description Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT :

Sony E250 17" FD-TRT.24 96kHz TCO99 OSD. Display diagonal: 43.2 cm (17"), Type: Display /CRT Conventional - desktop, Viewable size, vertical: 24.3 cm. Display resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 402 x 421 x 418 mm, Weight: 1.87 kg. Certification: UL, cUL, CE, CB, TUV Rheinland GS, EMKOS, GOST, EZU, PCBC, MEEI, SIQ, DHHS, DNHW, PTB, CE, FCC Class

This is an auto-generated long summary of Sony E250 17" FD-TRT.24 96kHz TCO99 OSD 17" 1600 x 1200pixels monitor CRT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Display /CRT Conventional - desktop
Viewable size, vertical
24.3 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
32.7 cm
Viewable size diagonal
40.6 cm
Vertical scan range
48 - 170 Hz
Horizontal scan range
30 - 96 kHz
Display
The description of display that can includes display type, resolution, size etc.
CRT
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Management features
User controls
Brightness, contrast, H & V size and centering, zoom, rotation, pincushion, pin balance, keystone, key balance, H & V convergence, moire cancellation, manual degauss, OSD positioning, control lock, color controls, languages (9), reset
Certificates
Certification
UL, cUL, CE, CB, TUV Rheinland GS, EMKOS, GOST, EZU, PCBC, MEEI, SIQ, DHHS, DNHW, PTB, CE, FCC Class B, IC Class B, TCO’99, TUV Rheinland Ergonomie, International Energy Star Program, GEA (E2000), PC2001 “Designed for Windows”
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
402 x 421 x 418 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.87 kg
X