X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMT-NE5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMT-NE5
Category :
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
home audio sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:31:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8316
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony CMT-NE5 home audio set:
The short editorial description of Sony CMT-NE5 home audio set
Stylish Micro System with MP3 compatibility for easy playback of downloads

Marketing text Sony CMT-NE5 home audio set

:
The official marketing text of Sony CMT-NE5 home audio set as supplied by the manufacturer
Music Power Output 2 x 33 W

RDS

FM/AM tuner

40 presets

CD Player with MP3 playback

CD / CD-R / CD-RW Playback

Feather Touch cassette deck

2 way Bass Reflex speakers
Short summary description Sony CMT-NE5 home audio set:
This short summary of the Sony CMT-NE5 home audio set data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CMT-NE5, 148 x 208 x 233 mm
Long summary description Sony CMT-NE5 home audio set:
This is an auto-generated long summary of Sony CMT-NE5 home audio set based on the first three specs of the first five spec groups.
Sony CMT-NE5. Impedance: 16 Ω. Power consumption (typical): 32 W, Power consumption (standby): 0.25 W. Weight: 2.9 kg. Dimensions (WxDxH): 148 x 208 x 233 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Optical disc player*
CD player, DVD player or other device able to play optical discs.
Yes
Cassette deck*
Type of tape machine for playing and recording cassettes.
Yes
Multimedia
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
16 Ω
Radio
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
40
Performance
MiniDisc recorder
Yes
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.25 W
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
32 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 208 x 233 mm
Brand
Image
Product code
Product
Stock
Price from
Sony CMT-NE3 home audio set
Sony CMT-NE3 home audio set
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CMT-NE3
 —