X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K CD 52xspd IDE int Bulk 10pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDU5211-10?10PK
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:47:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10146
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Sony K CD 52xspd IDE int Bulk 10pk:
The short editorial description of Sony K CD 52xspd IDE int Bulk 10pk
OEM CD-ROM 52x ATAPI intern 10-pack Bulk

Marketing text Sony K CD 52xspd IDE int Bulk 10pk

:
The official marketing text of Sony K CD 52xspd IDE int Bulk 10pk as supplied by the manufacturer
Sony co-developed the CDROM storage format and with this expertise and experience driving us Sony presents the CDU5211. This drive has a 52x read speed capability, the highest read-speed available in the industry and is compatible with a broad range of CD formats and CD-reading software.

The CDU5211 boasts a Turbo Boost safety feature. Turbo Boost by Sony is designed for drive protection against poor quality media by offering the user the choice of drive speed above the 40x threshold. There is an acknowledgement within this industry that the use of some poor quality or badly damaged media, eg: cracked or deeply scratched discs, could lead to such media breaking within the drive when operated above 40x and damaging the drive.
Although Sony does not recommend the use of such media, the Turbo Boost feature offers a safe guard if such media is used whilst providing the user the freedom of choice
Short summary description Sony K CD 52xspd IDE int Bulk 10pk:
This short summary of the Sony K CD 52xspd IDE int Bulk 10pk data-sheet is auto-generated and uses the product title and the first six key specs.
Sony K CD 52xspd IDE int Bulk 10pk, IDE/ATA, 145.8 x 41.3 x 190 mm
Long summary description Sony K CD 52xspd IDE int Bulk 10pk:
This is an auto-generated long summary of Sony K CD 52xspd IDE int Bulk 10pk based on the first three specs of the first five spec groups.
Sony K CD 52xspd IDE int Bulk 10pk. Interface: IDE/ATA, Drive device, buffer size: 0.125 MB. CD read speed: 52x. Access time: 140 ms. Weight: 900 g. Drive device speed: 10200 RPM, Dimensions (WxDxH): 145.8 x 41.3 x 190 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Interface*
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE/ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.125 MB
Reading speed
CD read speed*
52x
Access time
Access time
140 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Other features
Drive device speed
10200 RPM
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145.8 x 41.3 x 190 mm
Brand
Image
Product code
Product
Stock
Price from
Sony OEM CD-ROM52xspd IDE int 1pk
Sony OEM CD-ROM52xspd IDE int 1pk
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CDU5211-10
 —