X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR1 AC adaptor/charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC-TR1
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:06:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 34353
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony TR1 AC adaptor/charger:
The short editorial description of Sony TR1 AC adaptor/charger
InfoLithium® T Series Portable Battery Charger

Marketing text Sony TR1 AC adaptor/charger

:
The official marketing text of Sony TR1 AC adaptor/charger as supplied by the manufacturer
Charge your NP-FT1 Battery Pack in a flash with the BC-TR1 Battery Charger.
Just plug it in, insert a battery, and it takes care of the rest. Its small, light-weight design makes it perfect for taking on the road.
Light-weight, compact design makes it perfect for the road
Charges the battery to normal levels in about 80 minutes
Built-in AC Adaptor; no external cords required
Designed for the NP-FT1 Rechargeable Battery Pack
Short summary description Sony TR1 AC adaptor/charger:
This short summary of the Sony TR1 AC adaptor/charger data-sheet is auto-generated and uses the product title and the first six key specs.
Sony TR1 AC adaptor/charger, Grey, NP-FR1, NP-FT1, 72 x 47 x 36 mm
Long summary description Sony TR1 AC adaptor/charger:
This is an auto-generated long summary of Sony TR1 AC adaptor/charger based on the first three specs of the first five spec groups.
Sony TR1 AC adaptor/charger. Output voltage: 4.2 V. Colour of product: Grey. Weight: 70 g. Battery type: NP-FR1, NP-FT1, Dimensions (WxDxH): 72 x 47 x 36 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
4.2 V
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
70 g
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-FR1, NP-FT1
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
72 x 47 x 36 mm