X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alkaline - size C / LR14
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM2E2
Category :
Batteries that must be disposed of once they are used. They can only be used once.
non-rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:29:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9632
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony Alkaline - size C / LR14:
The short editorial description of Sony Alkaline - size C / LR14
SONY Alkaline - size C / LR14

Marketing text Sony Alkaline - size C / LR14

:
The official marketing text of Sony Alkaline - size C / LR14 as supplied by the manufacturer
SONY Alkaline - size C - Eco-pack of 2. Ideal for all everyday use, Sony Alkaline batteries are available in a complete range of sizes.

Best choice for high power applications which require intense and durable energy such as radios, toys, flashligts and torches.


General Data:

Voltage (V) 1.5

Cells per pack 2

Size C / LR14


Short summary description Sony Alkaline - size C / LR14:
This short summary of the Sony Alkaline - size C / LR14 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Alkaline - size C / LR14, Alkaline, C/LR14/AM2, 26.2 x 50
Long summary description Sony Alkaline - size C / LR14:
This is an auto-generated long summary of Sony Alkaline - size C / LR14 based on the first three specs of the first five spec groups.
Sony Alkaline - size C / LR14. Battery technology: Alkaline, Battery voltage: 1.5 V. Battery type: C/LR14/AM2, Dimensions (WxDxH): 26.2 x 50
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery voltage*
The voltage (V) of the battery.
1.5 V
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
C/LR14/AM2
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
26.2 x 50 mm