X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIT Drive 100-260GB int SCSI AIT3 3.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIT260I
Category :
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:31:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8663
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 3 YEARS
Long product name Sony AIT Drive 100-260GB int SCSI AIT3 3.5":
The short editorial description of Sony AIT Drive 100-260GB int SCSI AIT3 3.5"
AIT Drive 100-260GB intern SCSI AIT3

Marketing text Sony AIT Drive 100-260GB int SCSI AIT3 3.5"

:
The official marketing text of Sony AIT Drive 100-260GB int SCSI AIT3 3.5" as supplied by the manufacturer
Any debate about AIT's superiority over competitive tape technologies should effectively disappear with the introduction of AIT-3. As the storage needs of most businesses continue to expand exponentially, only AIT-3 can offer a capacity to match in a 3.5 inch drive. Key technological advances have been incorporated to offer 100GB of native storage, as well as improving reliability and enabling a file access speed that is quicker than any other tape on the market.
Which makes AIT-3 the smallest, fastest and most reliable tape technology in its class- with a capacity of up to 260GB* per tape.
Added to which, AIT-3 drives are fully read and write compatible with AIT-2 and AIT-1 media, with a proven roadmap committed to doubling tape capacity with every generation. Meaning your business can never outgrow your backup technology, as long as it's AIT. Up to 260GB* capacity in a compact 3.5" drive
Outstanding reliability at 400,000 hours MTBF (100% duty cycle)
Fastest access to data on the market, averaging <35 seconds
Outstanding performance, with 112 GB/h* backup rate
Low power consumption, meaning low heat generation
Full read and write compatibility with AIT-2 and AIT-1 media as standard
Enhanced data management with Sony's unique Remote-Memory-In-Cassette (R-MIC) interface system, utilising non-contact "smart-card" technology
Proven AIT roadmap, committed to doubling capacity every two years for six generations
* Assuming 2.6:1 compression (ALDC algorithm). Actual capacity and transfer rate depend on the type of data being transferred.
Short summary description Sony AIT Drive 100-260GB int SCSI AIT3 3.5":
This short summary of the Sony AIT Drive 100-260GB int SCSI AIT3 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony AIT Drive 100-260GB int SCSI AIT3 3.5", AIT-3, Ultra 160 SCSI (single-ended and LVD), NovaStor TapeCopy NovaStor InstantRecovery Veritas Backup Exec 8.5 (60 day live trial software), 12 - 31* MB/s, 102 x 155 x 41 mm
Long summary description Sony AIT Drive 100-260GB int SCSI AIT3 3.5":
This is an auto-generated long summary of Sony AIT Drive 100-260GB int SCSI AIT3 3.5" based on the first three specs of the first five spec groups.
Sony AIT Drive 100-260GB int SCSI AIT3 3.5". Logical recording format: AIT-3, Interface: Ultra 160 SCSI (single-ended and LVD), Compatible operating systems: NovaStor TapeCopy NovaStor InstantRecovery Veritas Backup Exec 8.5 (60 day live trial software). Native capacity: 100 GB, Compressed capacity: 260 GB. Write methods: 12 - 31* MB/s. Dimensions (WxDxH): 102 x 155 x 41 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Logical recording format
Logical recording format type.
AIT-3
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra 160 SCSI (single-ended and LVD)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
NovaStor TapeCopy
NovaStor InstantRecovery
Veritas Backup Exec 8.5 (60 day live trial software)
Storage
Native capacity *
Actual medium capacity without applying compression.
100 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
260 GB
Data transmission
Write methods
List of methods employed for writing to media.
12 - 31* MB/s
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 155 x 41 mm