Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AIT Drive 50-130GB intSCSI AIT2 3.5" Internal tape drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIT Drive 50-130GB intSCSI AIT2 3.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIT130I
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11542
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony AIT Drive 50-130GB intSCSI AIT2 3.5" Internal tape drive:
This short summary of the Sony AIT Drive 50-130GB intSCSI AIT2 3.5" Internal tape drive data-sheet is auto-generated and uses the product title and the first six key specs.
Sony AIT Drive 50-130GB intSCSI AIT2 3.5", AIT-2, Wide Ultra SCSI (single-ended and LVD), 10 MB, 40 MB/s, (sustained) 6 - 15.6* MB/s /Backup rate 21.5 - 56* GB/h, Supplied software NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live tria
Long summary description Sony AIT Drive 50-130GB intSCSI AIT2 3.5" Internal tape drive :

Sony AIT Drive 50-130GB intSCSI AIT2 3.5". Logical recording format: AIT-2, Interface: Wide Ultra SCSI (single-ended and LVD). Drive device, buffer size: 10 MB. Burst transfer rate: 40 MB/s, Supported data transfer rates: (sustained) 6 - 15.6* MB/s /Backup rate 21.5 - 56* GB/h. Bundled software: Supplied software NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live tria. Dimensions (WxDxH): 102 x 41 x 155 mm

This is an auto-generated long summary of Sony AIT Drive 50-130GB intSCSI AIT2 3.5" Internal tape drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Logical recording format
Logical recording format type.
AIT-2
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wide Ultra SCSI (single-ended and LVD)
Storage
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
10 MB
Data transmission
Burst transfer rate
40 MB/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
(sustained) 6 - 15.6* MB/s /Backup rate 21.5 - 56* GB/h
Design
Internal *
The product is built in.
Yes
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Supplied software NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live trial software)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 41 x 155 mm
X