X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIT Drive 50-130GB int ATAPI AIT2 3.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIT130AI
Category :
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:11:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15420
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: All models include the Sony 3 year warranty and Next Business Day Swap Program for hassle-free peace of mind
Long product name Sony AIT Drive 50-130GB int ATAPI AIT2 3.5":
The short editorial description of Sony AIT Drive 50-130GB int ATAPI AIT2 3.5"
AIT-2 atapi Drive internal 50-130GB 3Yr NBDSP TapeCopy InstantRecovery Veritas 60-day live trial s w

Marketing text Sony AIT Drive 50-130GB int ATAPI AIT2 3.5"

:
The official marketing text of Sony AIT Drive 50-130GB int ATAPI AIT2 3.5" as supplied by the manufacturer
Why the StorStation AIT130?

Deciding upon the right storage solution for your business needs is an increasingly difficult task in today's rapidly expanding market. Speed, reliability and a high storage capacity are obvious essentials, but are useless statistics without complete software support and backward compatibility with your existing storage system.

Fortunately, the Advanced Intelligent Tape (AIT) family of drives meets all the demands placed on tape technologies from the low-end right through to the high-end of the spectrum, and goes on to exceed expectations with their groundbreaking solution kits and unique features. MIC (Memory-In-Cassette) provides an innovative interface between drive and cartridge to enable extremely fast data access, while AME tape material allows high storage density without compromising on reliability.

Available in kits featuring TapeCopy software that will migrate data seamlessly from virtually any tape format to AIT, you can be sure that Sony can provide a storage solution tailored to your needs.

Suitable for?
The backup and archiving needs of small networks through to mid-range server applications
Efficient and reliable data management and trouble-free backup
Key features and benefits

130GB* compressed capacity available

Perfect fit for the backup and archiving needs of small networks through to mid-range server applications

Ultra fast backup at 56 GB/h*

Ultra compact form factor combined with high storage capacity

Super fast data access in as little as 35 seconds (50GB tape)

Efficient data management with Memory-In-Cassette (MIC)

Exceptional reliability for trouble free backup
Short summary description Sony AIT Drive 50-130GB int ATAPI AIT2 3.5":
This short summary of the Sony AIT Drive 50-130GB int ATAPI AIT2 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony AIT Drive 50-130GB int ATAPI AIT2 3.5", Wide Ultra SCSI (single-ended and LVD), 6 - 15.6* MB/s (sustained) /Backup rate 21.5 - 56* GB/h, Supplied software - NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live tr, 102 x 41 x 155 mm
Long summary description Sony AIT Drive 50-130GB int ATAPI AIT2 3.5":
This is an auto-generated long summary of Sony AIT Drive 50-130GB int ATAPI AIT2 3.5" based on the first three specs of the first five spec groups.
Sony AIT Drive 50-130GB int ATAPI AIT2 3.5". Interface: Wide Ultra SCSI (single-ended and LVD). Drive device, buffer size: 10 MB. Burst transfer rate: 40 MB/s, Supported data transfer rates: 6 - 15.6* MB/s (sustained) /Backup rate 21.5 - 56* GB/h. Bundled software: Supplied software - NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live tr. Dimensions (WxDxH): 102 x 41 x 155 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wide Ultra SCSI (single-ended and LVD)
Storage
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
10 MB
Data transmission
Burst transfer rate
40 MB/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
6 - 15.6* MB/s (sustained) /Backup rate 21.5 - 56* GB/h
Design
Internal *
The product is built in.
Yes
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Supplied software - NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live trial software)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 41 x 155 mm