location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony PS4 1TB + Watch Dogs 2 + Watch Dogs Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS4 1TB + Watch Dogs 2 + Watch Dogs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9889755
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719889755 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PS4 1TB + Watch Dogs 2 + Watch Dogs Wi-Fi Black :
The long product name of Sony PS4 1TB + Watch Dogs 2 + Watch Dogs Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Playstation 4 + 2 Games, CPU: x86-64 AMD Jaguar, AMD Radeon, GDDR5 8GB, 1TB HDD, 2xUSB 3.1, Gigabit Ethernet, 802.11a/b/g/n/ac, Bluetooth 4.0, Black
More>>>
Short summary description Sony PS4 1TB + Watch Dogs 2 + Watch Dogs Wi-Fi Black:
This short summary of the Sony PS4 1TB + Watch Dogs 2 + Watch Dogs Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PS4 1TB + Watch Dogs 2 + Watch Dogs, PlayStation 4, Black, 8000 MB, AMD Jaguar, AMD Radeon, GDDR5

Long summary description Sony PS4 1TB + Watch Dogs 2 + Watch Dogs Wi-Fi Black:
This is an auto-generated long summary of Sony PS4 1TB + Watch Dogs 2 + Watch Dogs Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PS4 1TB + Watch Dogs 2 + Watch Dogs. Platform: PlayStation 4, Product colour: Black, Internal memory: 8000 MB. Storage media: HDD, Internal storage capacity: 1 TB, Optical drive type: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power supply: 165 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 265 mm, Depth: 288 mm, Height: 39 mm