X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-R with brand new design & AccuCORE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50DMR47ASP
Category :
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:04:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12652
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony DVD-R with brand new design & AccuCORE:
The short editorial description of Sony DVD-R with brand new design & AccuCORE
DVD-R with brand new design & AccuCORE technology: write once disc, 50-pack spindle

Marketing text Sony DVD-R with brand new design & AccuCORE

:
The official marketing text of Sony DVD-R with brand new design & AccuCORE as supplied by the manufacturer
- Create and store digital video, audio and multimedia files
- Capacity up to 4.7 GB, 7 times the size of a CD-R disc
- Sony’s unique AccuCORE technology guaranties you faster addressing, wider compatibility, stable writing, temperature adaptability and better archival reliability.
- DVD Video picture quality
- Compatible for playback with most existing DVD Video players and DVD-Rom PC drives
Short summary description Sony DVD-R with brand new design & AccuCORE:
This short summary of the Sony DVD-R with brand new design & AccuCORE data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DVD-R with brand new design & AccuCORE
Long summary description Sony DVD-R with brand new design & AccuCORE:
This is an auto-generated long summary of Sony DVD-R with brand new design & AccuCORE based on the first three specs of the first five spec groups.
Sony DVD-R with brand new design & AccuCORE. Native capacity: 4.7 GB, Recording time: 120 min, Track pitch: 0.74 µm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Native capacity*
Actual medium capacity without applying compression.
4.7 GB
Optical disc diameter
Diameter of the disk.
120 mm
Disk thickness
1.2 mm
Recording time
120 min
Features
Track pitch
0.74 µm
Packaging data
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
50 pc(s)
Brand
Image
Product code
Product
Stock
Price from
Sony DVD-R 100DMR47ASP
Sony DVD-R 100DMR47ASP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
100DMR47ASP
 —