X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MINI DV PREMIUM 3 PK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DVM60PR
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0027242874435
Category :
Video tapes which are blank so data can be recorded on them using a video recorder / VCR.
blank video tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 70180
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Short summary description Sony MINI DV PREMIUM 3 PK:
This short summary of the Sony MINI DV PREMIUM 3 PK data-sheet is auto-generated and uses the product title and the first six key specs.
Sony MINI DV PREMIUM 3 PK
Long summary description Sony MINI DV PREMIUM 3 PK:
This is an auto-generated long summary of Sony MINI DV PREMIUM 3 PK based on the first three specs of the first five spec groups.
Sony MINI DV PREMIUM 3 PK
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Tape size
The tape format or supported tape formats by equipment.
6.35 mm
Technical details
Tape thickness
Thickness of tape.
7 µm
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
105 kA/m