X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25DMR47ASP DVD-R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25DMR47ASP
Category :
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14289
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony 25DMR47ASP DVD-R:
The short editorial description of Sony 25DMR47ASP DVD-R
DVD-R 4.7GB Spindle 25pk

Marketing text Sony 25DMR47ASP DVD-R

:
The official marketing text of Sony 25DMR47ASP DVD-R as supplied by the manufacturer
DVD-R with brand new design & AccuCORE technology: write once disc, 25-pack spindle.

- Create and store digital video, audio and multimedia files
- Capacity up to 4.7 GB, 7 times the size of a CD-R disc
- Sony’s unique AccuCORE technology guaranties you faster addressing, wider compatibility, stable writing, temperature adaptability and better archival reliability.
- DVD Video picture quality
- Compatible for playback with most existing DVD Video players and DVD-Rom PC drives
Short summary description Sony 25DMR47ASP DVD-R:
This short summary of the Sony 25DMR47ASP DVD-R data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 25DMR47ASP DVD-R
Long summary description Sony 25DMR47ASP DVD-R:
This is an auto-generated long summary of Sony 25DMR47ASP DVD-R based on the first three specs of the first five spec groups.
Sony 25DMR47ASP DVD-R. Native capacity: 4.7 GB, Reflection rate: 45-85, Track pitch: 0.74 µm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Native capacity*
Actual medium capacity without applying compression.
4.7 GB
Quantity*
The number of products there are.
25
Optical disc diameter
Diameter of the disk.
120 mm
Features
Disk thickness
1.2 mm
Track pitch
0.74 µm
Reflection rate
45-85
DVD write speed
8x
Brand
Image
Product code
Product
Stock
Price from
Sony DVD-R 100DMR47ASP
Sony DVD-R 100DMR47ASP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
100DMR47ASP
 —