X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 700MB 80Min 4xspd 10pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10CDRW700
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 12 Jun 2013 17:17:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 23582
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Sony CD-RW 700MB 80Min 4xspd 10pk:
The short editorial description of Sony CD-RW 700MB 80Min 4xspd 10pk
Pack of 10 CD-RW 700 MB, 80 min.

Marketing text Sony CD-RW 700MB 80Min 4xspd 10pk

:
The official marketing text of Sony CD-RW 700MB 80Min 4xspd 10pk as supplied by the manufacturer
Pack of 10 CD-RW 700 MB, 80 min.Generous 700 MB rewritable disc has the capacity to cope with your largest data storage needs, ranging from large digital images files to multimedia presentations.


- High-quality CD-RW media

- Great Capacity

- Very reliable

- Can rewrite your data a thousand times.

- 1x -4x rewriting speed compatibility

Short summary description Sony CD-RW 700MB 80Min 4xspd 10pk:
This short summary of the Sony CD-RW 700MB 80Min 4xspd 10pk data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CD-RW 700MB 80Min 4xspd 10pk, CD-RW, 5 - 95%, -5 - 55 °C, 5 - 95%, -5 - 55 °C
Long summary description Sony CD-RW 700MB 80Min 4xspd 10pk:
This is an auto-generated long summary of Sony CD-RW 700MB 80Min 4xspd 10pk based on the first three specs of the first five spec groups.
Sony CD-RW 700MB 80Min 4xspd 10pk. Type: CD-RW, Native capacity: 700 MB, Recording time: 80 min
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type*
Characteristics of the device.
CD-RW
Native capacity*
Actual medium capacity.
700 MB
Quantity*
The number of products there are.
10
Linear velocity
The speed at which data can be recorded on hardware e.g. the write speed of a DVD.
1.2 m/s
Recording time
80 min
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-5 - 55°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 55°C
Operating relative humidity (H-H)
5 - 95%
Brand
Image
Product code
Product
Stock
Price from
Sony CDRW700A
Sony CDRW700A
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CDRW700A
 —