X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cd rec Sony 74m 650mb/ds 10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10CDQ74N
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:38:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8776
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony Cd rec 74m 650mb/ds 10:
The short editorial description of Sony Cd rec 74m 650mb/ds 10
Cd rec Sony 74m 650mb/ds 10

Marketing text Sony Cd rec 74m 650mb/ds 10

:
The official marketing text of Sony Cd rec 74m 650mb/ds 10 as supplied by the manufacturer
Sony CD-R discs are manufactured with the use of ultra-stable organic pigment, their etched pregroove assists record laser tracking, and helps maintain low data errors.
Short summary description Sony Cd rec 74m 650mb/ds 10:
This short summary of the Sony Cd rec 74m 650mb/ds 10 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Cd rec Sony 74m 650mb/ds 10, 120 x 120, 5 - 95%, -5 - 55 °C
Long summary description Sony Cd rec 74m 650mb/ds 10:
This is an auto-generated long summary of Sony Cd rec 74m 650mb/ds 10 based on the first three specs of the first five spec groups.
Sony Cd rec Sony 74m 650mb/ds 10. Native capacity: 650 MB, Recording time: 74 min, Disk thickness: 1.2 mm. Dimensions (WxDxH): 120 x 120
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Native capacity*
Actual medium capacity.
650 MB
Quantity*
The number of products there are.
10
Disk thickness
1.2 mm
Recording time
74 min
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 55°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 120 mm