Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sonnet Encore G3 Auto 500MHz 1MB 2.2V 0.5GHz 1MB L2 processor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonnet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Encore G3 Auto 500MHz 1MB 2.2V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EG3-500-1M
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sonnet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5521
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 31 Mar 2017 15:38:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Sonnet Encore G3 Auto 500MHz 1MB 2.2V 0.5GHz 1MB L2 processor :
The short editorial description of Sonnet Encore G3 Auto 500MHz 1MB 2.2V 0.5GHz 1MB L2 processor

Encore G3 Auto for Pmac G3 B&W Desktop Server Tower All-in-1
More>>>
Short summary description Sonnet Encore G3 Auto 500MHz 1MB 2.2V 0.5GHz 1MB L2 processor:
This short summary of the Sonnet Encore G3 Auto 500MHz 1MB 2.2V 0.5GHz 1MB L2 processor data-sheet is auto-generated and uses the product title and the first six key specs.
Sonnet Encore G3 Auto 500MHz 1MB 2.2V, 0.5 GHz, 133 MHz, 1 MB, L2
Long summary description Sonnet Encore G3 Auto 500MHz 1MB 2.2V 0.5GHz 1MB L2 processor :

Sonnet Encore G3 Auto 500MHz 1MB 2.2V. Processor frequency: 0.5 GHz, Processor front side bus: 133 MHz, Processor cache: 1 MB

This is an auto-generated long summary of Sonnet Encore G3 Auto 500MHz 1MB 2.2V 0.5GHz 1MB L2 processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.