location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Solo D535 laptop case 40.6 cm (16") Briefcase Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Solo Check ‘Solo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D535
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D535
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Solo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Solo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Solo D535 laptop case 40.6 cm (16") Briefcase Brown :
The long product name of Solo D535 laptop case 40.6 cm (16") Briefcase Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic 16" Leather Briefcase, Brown
More>>>
Short summary description Solo D535 laptop case 40.6 cm (16") Briefcase Brown:
This short summary of the Solo D535 laptop case 40.6 cm (16") Briefcase Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Solo D535, Briefcase, 40.6 cm (16")

Long summary description Solo D535 laptop case 40.6 cm (16") Briefcase Brown:
This is an auto-generated long summary of Solo D535 laptop case 40.6 cm (16") Briefcase Brown based on the first three specs of the first five spec groups.

Solo D535. Case type: Briefcase, Maximum screen size: 40.6 cm (16")

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:42:10
Uk has collected 1 expert review for Solo D535 laptop case 40.6 cm (16") Briefcase Brown but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2013-11-21 00:42:08
If you have a very classic style you may prefer a traditional briefcase as your laptop bag. That does not mean it has to be a plain black or brown box, though. We found a few laptop bags that have the profile and overall look and feel of a briefcase bu...
0%