location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm whiteboard 900 x 600 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual Check ‘Smit Visual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-panel board, 3-surfaces, enamel white 90 x 60 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13016.111
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Smit Visual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm whiteboard 900 x 600 mm :
The long product name of Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm whiteboard 900 x 600 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-panel board, 3-surfaces, enamel white 90 x 60 cm
More>>>
Short summary description Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm whiteboard 900 x 600 mm:
This short summary of the Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm whiteboard 900 x 600 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm, 900 x 600 mm

Long summary description Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm whiteboard 900 x 600 mm:
This is an auto-generated long summary of Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm whiteboard 900 x 600 mm based on the first three specs of the first five spec groups.

Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm. Working area: 900 x 600 mm, Product colour: White. Width: 900 mm, Height: 600 mm

Brand Image Product code Product Stock Price from
Smit Visual

Smit Visual Multi-panel board, 5-surfaces, enamel white 120 x 200 cm whiteboard 1200 x 2000 mm
(show image)
13016.100 Multi-panel board, 5-surfaces, enamel white 120 x 200 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 5-surfaces, enamel white 120 x 150 cm whiteboard 1200 x 1500 mm
(show image)
13016.101 Multi-panel board, 5-surfaces, enamel white 120 x 150 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual 13016.102 whiteboard 1000 x 2000 mm Enamel
(show image)
13016.102 13016.102 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 5-surfaces, enamel white 60 x 90 cm whiteboard 600 x 900 mm
(show image)
13016.104 Multi-panel board, 5-surfaces, enamel white 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 5-surfaces, enamel white 90 x 120 cm whiteboard
(show image)
13016.103 Multi-panel board, 5-surfaces, enamel white 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 3-surfaces, enamel white 120 x 90 cm whiteboard 1200 x 900 mm
(show image)
13016.110 Multi-panel board, 3-surfaces, enamel white 120 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)