X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11404.111
Category :
Board, often a pin board placed on a wall, to which bulletins, reports and other notes and posters are attached.
bulletin boards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:43:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6097
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm:
The short editorial description of Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm
Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm
Short summary description Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm:
This short summary of the Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm data-sheet is auto-generated and uses the product title and the first six key specs.
Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm
Long summary description Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm:
This is an auto-generated long summary of Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm based on the first three specs of the first five spec groups.
Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm. Width: 900 mm, Height: 600 mm
Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Smit Visual

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64585 channel partners already
Smit Visual Combiboard, Enamel & pressed cork, Softline profile 90 x 120 cm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
11404.100
 — 
Smit Visual

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64585 channel partners already
Smit Visual Combiboard, Enamel & blue felt, Softline profile 90 x 120 cm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
11404.101
 — 
Smit Visual

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64585 channel partners already
Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
11404.110
 — 
Smit Visual

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64585 channel partners already
Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 60 x 90 cm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
11404.112
 — 
Smit Visual

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64585 channel partners already
Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
11404.102
 —