location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual Check ‘Smit Visual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11404.102
Category:
Board, often a pin board placed on a wall, to which bulletins, reports and other notes and posters are attached.
Bulletin Boards Check ‘Smit Visual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm Grey, White :
The long product name of Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm
More>>>
Short summary description Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm Grey, White:
This short summary of the Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm, 1200 mm, 900 mm

Long summary description Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm Grey, White:
This is an auto-generated long summary of Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm Grey, White based on the first three specs of the first five spec groups.

Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm. Width: 1200 mm, Height: 900 mm

Brand Image Product code Product Stock Price from
Smit Visual

Smit Visual Combiboard, Enamel & blue felt, Softline profile 90 x 120 cm Blue, White
(show image)
11404.101 Combiboard, Enamel & blue felt, Softline profile 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm White
(show image)
11404.110 Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Combiboard, Enamel & pressed cork, Softline profile 90 x 120 cm White
(show image)
11404.100 Combiboard, Enamel & pressed cork, Softline profile 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm Blue, White
(show image)
11404.111 Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 60 x 90 cm Grey, White
(show image)
11404.112 Combiboard, Enamel & grey bulletin, Softline profile 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)