location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smit Visual enamel Softline profile 100 x 100 cm whiteboard 1000 x 1000 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual Check ‘Smit Visual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Whiteboard enamel Softline profile 100 x 100 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11103.107
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Smit Visual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Smit Visual enamel Softline profile 100 x 100 cm whiteboard 1000 x 1000 mm :
The long product name of Smit Visual enamel Softline profile 100 x 100 cm whiteboard 1000 x 1000 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Whiteboard enamel Softline profile 100 x 100 cm
More>>>
Short summary description Smit Visual enamel Softline profile 100 x 100 cm whiteboard 1000 x 1000 mm:
This short summary of the Smit Visual enamel Softline profile 100 x 100 cm whiteboard 1000 x 1000 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual Whiteboard enamel Softline profile 100 x 100 cm, 1000 x 1000 mm

Long summary description Smit Visual enamel Softline profile 100 x 100 cm whiteboard 1000 x 1000 mm:
This is an auto-generated long summary of Smit Visual enamel Softline profile 100 x 100 cm whiteboard 1000 x 1000 mm based on the first three specs of the first five spec groups.

Smit Visual Whiteboard enamel Softline profile 100 x 100 cm. Working area: 1000 x 1000 mm, Product colour: White. Width: 1000 mm, Height: 1000 mm

Brand Image Product code Product Stock Price from
Smit Visual

Smit Visual enamel Softline profile 60 x 90 cm whiteboard 600 x 900 mm
(show image)
11103.110 Whiteboard enamel Softline profile 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual 11103.106 whiteboard 1000 x 1500 mm Enamel
(show image)
11103.106 11103.106 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Softline profile 30 x 45 cm whiteboard 300 x 450 mm
(show image)
11103.113 Whiteboard enamel Softline profile 30 x 45 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Softline profile 45 x 60 cm whiteboard 450 x 600 mm
(show image)
11103.111 Whiteboard enamel Softline profile 45 x 60 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Softline profile 90 x 120 cm whiteboard 900 x 1200 mm
(show image)
11103.109 Whiteboard enamel Softline profile 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual 11103.108 whiteboard 900 x 1800 mm Enamel
(show image)
11103.108 11103.108 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Softline profile 120 x 300 cm whiteboard 1200 x 3000 mm
(show image)
11103.100 Whiteboard enamel Softline profile 120 x 300 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Softline profile 120 x 180 cm whiteboard 1200 x 1800 mm
(show image)
11103.102 Whiteboard enamel Softline profile 120 x 180 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Softline profile 120 x 150 cm whiteboard 1200 x 1500 mm
(show image)
11103.103 Whiteboard enamel Softline profile 120 x 150 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Softline profile 100 x 180 cm whiteboard 1000 x 1800 mm
(show image)
11103.105 Whiteboard enamel Softline profile 100 x 180 cm 0.00
(excl. VAT)
0 (incl. VAT)