location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMART Technologies SBID8055I interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMART Technologies Check ‘SMART Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBID8055I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBID8055I show
Show alternative article codes used in the online market place
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘SMART Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMART Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SMART Technologies SBID8055I interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 139.7 cm (55") Black
  • - 1920 x 1080 pixels
  • - 430 cd/m² 2800:1
  • - Built-in speaker(s) 15 W
  • - VESA mounting 400 x 600 mm
Long product name SMART Technologies SBID8055I interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black USB :
The long product name of SMART Technologies SBID8055I interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55'', 1920 × 1080, 430 cd/m2, 2x15W, USB, RCA, black, 119kg
More>>>
Short summary description SMART Technologies SBID8055I interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black USB:
This short summary of the SMART Technologies SBID8055I interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black USB data-sheet is auto-generated and uses the product title and the first six key specs.

SMART Technologies SBID8055I, 139.7 cm (55"), 430 cd/m², 1920 x 1080 pixels, 2800:1, 0.63 x 0.63 mm, 14 - 96 kHz

Long summary description SMART Technologies SBID8055I interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black USB:
This is an auto-generated long summary of SMART Technologies SBID8055I interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black USB based on the first three specs of the first five spec groups.

SMART Technologies SBID8055I. Display diagonal: 139.7 cm (55"), Display brightness: 430 cd/m², Display resolution: 1920 x 1080 pixels. Speaker power: 15 W. Interface: USB. Product colour: Black, Panel mounting interface: 400 x 600 mm, Certification: CE. Power consumption (typical): 148 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz