location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smart-AVI SmartNetV 16x8 Matrix Composite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smart-AVI Check ‘Smart-AVI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartNetV 16x8 Matrix
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNV16X08S
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Smart-AVI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smart-AVI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smart-AVI SmartNetV 16x8 Matrix Composite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: Composite
  • - Purple
  • - 1 pc(s)
Long product name Smart-AVI SmartNetV 16x8 Matrix Composite :
The long product name of Smart-AVI SmartNetV 16x8 Matrix Composite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Composite Video/Audio/IR over CAT5 video switch rack, 16x8 matrix with RS-232 control
More>>>
Short summary description Smart-AVI SmartNetV 16x8 Matrix Composite:
This short summary of the Smart-AVI SmartNetV 16x8 Matrix Composite data-sheet is auto-generated and uses the product title and the first six key specs.

Smart-AVI SmartNetV 16x8 Matrix, Composite, Purple, 300 m, 15 MHz, 90-230V, 1A A/S, 50/60 Hz, 482 mm

Long summary description Smart-AVI SmartNetV 16x8 Matrix Composite:
This is an auto-generated long summary of Smart-AVI SmartNetV 16x8 Matrix Composite based on the first three specs of the first five spec groups.

Smart-AVI SmartNetV 16x8 Matrix. Video port type: Composite. Product colour: Purple, Maximum operating distance: 300 m, Bandwidth: 15 MHz. Power requirements: 90-230V, 1A A/S, 50/60 Hz. Width: 482 mm, Depth: 450 mm, Height: 133 mm. Quantity per pack: 1 pc(s), Packaging content: SNV16X08, SRS422, RS-232, (SM-CSW) & (CCPWR06US)