location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smart-AVI HDX Ultra AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smart-AVI Check ‘Smart-AVI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDX Ultra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDX-ULTRA-S
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Smart-AVI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smart-AVI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smart-AVI HDX Ultra AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver Black
  • - Maximum transfer distance: 100 m
  • - DC-in jack
Long product name Smart-AVI HDX Ultra AV transmitter & receiver Black :
The long product name of Smart-AVI HDX Ultra AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDX-Ultra-S, HDMI, IR, RS-232, Point to Point Cat5 Extender
More>>>
Short summary description Smart-AVI HDX Ultra AV transmitter & receiver Black:
This short summary of the Smart-AVI HDX Ultra AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Smart-AVI HDX Ultra, AV transmitter & receiver, 100 m, Black

Long summary description Smart-AVI HDX Ultra AV transmitter & receiver Black:
This is an auto-generated long summary of Smart-AVI HDX Ultra AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Smart-AVI HDX Ultra. Type: AV transmitter & receiver, Cable types supported: Cat5, Cat5e, Cat6, Maximum transfer distance: 100 m. Dimensions (WxDxH): 127 x 104.8 x 28.6 mm, Weight: 272 g