location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smart-AVI HDC-400 video splitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smart-AVI Check ‘Smart-AVI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDC-400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDC-400
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Smart-AVI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smart-AVI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smart-AVI HDC-400 video splitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - DC-in jack
  • - 1920 x 1200 pixels
  • - Maximum operating distance: 300 m
  • - Bandwidth: 300 MHz
Long product name Smart-AVI HDC-400 video splitter :
The long product name of Smart-AVI HDC-400 video splitter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

f/4 Stations, 1900 x 1200, 300MHz, YPbPr, CVBS, RS-232, Stereo Audio, Infrared, Cat5/5e/6/7/8, 1000ft Max
More>>>
Short summary description Smart-AVI HDC-400 video splitter:
This short summary of the Smart-AVI HDC-400 video splitter data-sheet is auto-generated and uses the product title and the first six key specs.

Smart-AVI HDC-400, RCA, DB9M, 1920 x 1200 pixels, Black, Metal, 300 m, 300 MHz

Long summary description Smart-AVI HDC-400 video splitter:
This is an auto-generated long summary of Smart-AVI HDC-400 video splitter based on the first three specs of the first five spec groups.

Smart-AVI HDC-400. Connector(s): RCA, DB9M. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Housing material: Metal. Cable types supported: Cat5, Cat5e, Cat6, Cat7. AC input voltage: 5 V