location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smart-AVI DVR8X8 video switch DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smart-AVI Check ‘Smart-AVI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVR8X8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVR8X8
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Smart-AVI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smart-AVI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smart-AVI DVR8X8 video switch DVI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DVI
  • - 1920 x 1200 pixels
  • - Purple
Long product name Smart-AVI DVR8X8 video switch DVI :
The long product name of Smart-AVI DVR8X8 video switch DVI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 8 Non-Blocking Single-Link DVI-D Matrix Switch, 165MHz, 1920 x 1200
More>>>
Short summary description Smart-AVI DVR8X8 video switch DVI:
This short summary of the Smart-AVI DVR8X8 video switch DVI data-sheet is auto-generated and uses the product title and the first six key specs.

Smart-AVI DVR8X8, DVI, Purple, 1080p, 165 MHz, 1920 x 1200 pixels, 5VDC, 5A

Long summary description Smart-AVI DVR8X8 video switch DVI:
This is an auto-generated long summary of Smart-AVI DVR8X8 video switch DVI based on the first three specs of the first five spec groups.

Smart-AVI DVR8X8. Video port type: DVI. Product colour: Purple, Supported video modes: 1080p, Bandwidth: 165 MHz. Power requirements: 5VDC, 5A. Weight: 3.74 kg, Dimensions (WxDxH): 431.8 x 171.45 x 43.18 mm