location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smart-AVI DVR16X16 AV extender AV transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smart-AVI Check ‘Smart-AVI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVR16X16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVR16X16
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Smart-AVI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smart-AVI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Smart-AVI DVR16X16 AV extender AV transmitter & receiver :
The long product name of Smart-AVI DVR16X16 AV extender AV transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 DVI-I in/16 DVI-I out, 1920x1200, 100-240 VAC
More>>>
Short summary description Smart-AVI DVR16X16 AV extender AV transmitter & receiver:
This short summary of the Smart-AVI DVR16X16 AV extender AV transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Smart-AVI DVR16X16, 1920 x 1200 pixels, AV transmitter & receiver

Long summary description Smart-AVI DVR16X16 AV extender AV transmitter & receiver:
This is an auto-generated long summary of Smart-AVI DVR16X16 AV extender AV transmitter & receiver based on the first three specs of the first five spec groups.

Smart-AVI DVR16X16. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Certification: CE, ROHS Compliant. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 60 W. Dimensions (WxDxH): 482.6 x 177.8 x 133.35 mm