X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-121 - Wireless Network PCI card 100Mbps
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-121
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:29:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8013
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sitecom WL-121 - Wireless Network PCI card 100Mbps:
The short editorial description of Sitecom WL-121 - Wireless Network PCI card 100Mbps
WL-121 - Wireless Network PCI card 100Mbps

Marketing text Sitecom WL-121 - Wireless Network PCI card 100Mbps

:
The official marketing text of Sitecom WL-121 - Wireless Network PCI card 100Mbps as supplied by the manufacturer
Ease and reliability with the latest wireless network technology! With help of this complete solution, you can fit your desktop pc into any 2,4 GHz wireless network. The new 802.11g+ high-speed wireless LAN standard enables a transfer speed up to 100 Mbps thanks to the improved mode. The Wireless Network PCI Adapter can be installed into any free PCI slot in your computer. After this, your pc can communicate with both 802.11b and 802.11g wireless equipment. When there is a wireless access point available, you can even establish a connection with a wired network.
Short summary description Sitecom WL-121 - Wireless Network PCI card 100Mbps:
This short summary of the Sitecom WL-121 - Wireless Network PCI card 100Mbps data-sheet is auto-generated and uses the product title and the first six key specs.
Sitecom WL-121 - Wireless Network PCI card 100Mbps, Wireless, PCI, 802.11g+ standard, Free PCI slot, high-speed wireless LAN, Windows 98SE/ME/2000/XP
Long summary description Sitecom WL-121 - Wireless Network PCI card 100Mbps:
This is an auto-generated long summary of Sitecom WL-121 - Wireless Network PCI card 100Mbps based on the first three specs of the first five spec groups.
Sitecom WL-121 - Wireless Network PCI card 100Mbps. Connectivity technology: Wireless, Host interface: PCI. Data transfer rate (max): 100 Mbit/s, Bandwidth: 2.4 GHz. Data link protocols: 802.11g+ standard. Minimum system requirements: Free PCI slot, Network architecture: high-speed wireless LAN, Compatible operating systems: Windows 98SE/ME/2000/XP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wireless
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
Bandwidth
2.4 GHz
Wireless LAN features
Wireless standard
Compatibility 802.11b and 802.11g
Protocols
Data link protocols
802.11g+ standard
Other features
Minimum system requirements
Free PCI slot
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/ME/2000/XP
Network architecture
high-speed wireless LAN