X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC-202
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC-202 show
Show alternative article codes used in the online market place
Category :
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 61514
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 10 years
Long product name Sitecom DC-202 router:
The short editorial description of Sitecom DC-202 router
Broadband xDSL/cable router w/4p Switch

Marketing text Sitecom DC-202 router

:
The official marketing text of Sitecom DC-202 router as supplied by the manufacturer
This broadband router makes it simple to share your existing broadband Internet connection with multiple PCs using just one subscription. The broadband router is very simple to configure and the built-in switch allows you to connect 4 PCs directly, giving them Internet access.

- Share your broadband internet connection between 4 PCs with 1 subscription.
- Easy to install with built-in ISP selection program.
- 10/100 Mbps compatible.
Short summary description Sitecom DC-202 router:
This short summary of the Sitecom DC-202 router data-sheet is auto-generated and uses the product title and the first six key specs.
Sitecom DC-202, NAT, Attack Alert (E-mail) & log, Stateful Inspection, 1 x ADSL/Cable ethernet modem 1 x ethernet adapter (TCP/IP protocol) 1 x CD Rom drive, 9V/700mA, NAT, PPPoE, HTTP, DHCP, TCP/IP, UDP, PAP, CHAP, RIP1, DDNS, PPTP, IPSec, L2TP, URL filter, Web
Long summary description Sitecom DC-202 router:
This is an auto-generated long summary of Sitecom DC-202 router based on the first three specs of the first five spec groups.
Sitecom DC-202. Supported protocols: NAT, PPPoE, HTTP, DHCP, TCP/IP, UDP, PAP, CHAP, RIP1, DDNS, PPTP, IPSec, L2TP. Firewall security: NAT, Attack Alert (E-mail) & log, Stateful Inspection, Filtering: URL filter. Minimum system requirements: 1 x ADSL/Cable ethernet modem 1 x ethernet adapter (TCP/IP protocol) 1 x CD Rom drive. Power requirements: 9V/700mA, Management platform: Web, Maximum data transfer rate: 0.1 Gbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x 10/100 Mbps Ethernet (RJ45),
4 x RJ45 10/100 Base-T.
DSL features
xDSL connection type*
A digital subscriber line (DSL) connection is a connection of a computer or router to a telephone line which provides the digital subscriber line service, for connectivity to the Internet.Types of connections include USB and RJ45 (for Ethernet).
Yes
Networking
Supports ISDN connection
Yes
Protocols
Supported protocols
NAT, PPPoE, HTTP, DHCP, TCP/IP, UDP, PAP, CHAP, RIP1, DDNS, PPTP, IPSec, L2TP
Security
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
NAT, Attack Alert (E-mail) & log, Stateful Inspection
Security
Filtering
The type of filtering used.
URL filter
VPN support
Yes
System requirements
Minimum system requirements
1 x ADSL/Cable ethernet modem
1 x ethernet adapter (TCP/IP protocol)
1 x CD Rom drive
Other features
Power requirements
9V/700mA
Networking features
10/100 Mbps, built-in DHCP server
Management platform
Web
Maximum data transfer rate
0.1 Gbit/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Network OS
Brand
Image
Product code
Product
Stock
Price from
Sitecom DC-226 ADSL router
Sitecom DC-226 ADSL router
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DC-226
 — 
D-Link DI-304/E router
D-Link DI-304/E router
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DI-304/E
 — 
D-Link DI-704P/E router
D-Link DI-704P/E router
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DI-704P/E
 — 
Sitecom Network Storage Router ADSL
Sitecom Network Storage Router ADSL
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DC-230
 — 
Sitecom Broadband ADSL router modem USB & LAN w/4p Switch annex A
Sitecom Broadband ADSL router modem USB & LAN w/4p Switch annex A
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DC-214
 — 
Sitecom Broadband ADSL Router Modem USB & LAN w/4p Switch annex B
Sitecom Broadband ADSL Router Modem USB & LAN w/4p Switch annex B
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DC-216
 — 
Sitecom Broadband ADSL 2+ Modem Router Annex A ADSL
Sitecom Broadband ADSL 2+ Modem Router Annex A ADSL
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DC-224
 —