X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth® USB printer server – 100m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-505
Category :
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
print servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:27:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18584
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 10 years
Long product name Sitecom Bluetooth® USB printer server – 100m:
The short editorial description of Sitecom Bluetooth® USB printer server – 100m
Bluetooth® USB printer server – 100m

Marketing text Sitecom Bluetooth® USB printer server – 100m

:
The official marketing text of Sitecom Bluetooth® USB printer server – 100m as supplied by the manufacturer
Would you like to print wirelessly from anywhere in your home or office? Then the Bluetooth® USB printer server is the ideal solution. Simply connect this printer server to your USB printer and you can print wirelessly from any PC or notebook with a Bluetooth® adapter (PC card or USB). Experience the ultimate in flexibility.

- Share your printer between your Bluetooth® enabled PCs or Notebooks.
- Compatible with Bluetooth Specification version 1.
- Bluetooth HCRP profile & SPP profile supported.
- Class 1 output power for performance up to 100m.
- Support USB interfaced printer.
Short summary description Sitecom Bluetooth® USB printer server – 100m:
This short summary of the Sitecom Bluetooth® USB printer server – 100m data-sheet is auto-generated and uses the product title and the first six key specs.
Sitecom Bluetooth® USB printer server – 100m, Wireless LAN, 1 x USB printer, 0 - 50 °C, 10 - 99%, -20 - 65 °C, 207 x 145 x 65 mm
Long summary description Sitecom Bluetooth® USB printer server – 100m:
This is an auto-generated long summary of Sitecom Bluetooth® USB printer server – 100m based on the first three specs of the first five spec groups.
Sitecom Bluetooth® USB printer server – 100m. Network connection type: Wireless LAN. Minimum system requirements: 1 x USB printer. Package dimensions (WxDxH): 207 x 145 x 65 mm, Package weight: 45 g. Indoor range: 100 m, Compatible operating systems: Windows 98SE/ME/2000/XP, Interface: Bluetooth 1.1
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Network connection type*
The type of network connection e.g. Ethernet, Wi-Fi.
Wireless LAN
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
79
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Operating relative humidity (H-H)
10 - 99%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65°C
System requirements
Minimum system requirements
1 x USB printer
Packaging data
Package weight
Weight of the packaged product.
45 g
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
207 x 145 x 65 mm
Other features
Indoor range
100 m
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Bluetooth 1.1
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/ME/2000/XP
I/O ports
An interface on a device to which you can connect another device.
1 x USB
Brand
Image
Product code
Product
Stock
Price from
Sitecom Network Printer Server USB
Sitecom Network Printer Server USB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LN-306
 —