X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth® modem
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-503
Category :
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15844
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 10 years
Long product name Sitecom Bluetooth® modem:
The short editorial description of Sitecom Bluetooth® modem
Bluetooth® modem

Marketing text Sitecom Bluetooth® modem

:
The official marketing text of Sitecom Bluetooth® modem as supplied by the manufacturer
Experience ultimate flexibility with this Bluetooth® modem! This modem facilitates wireless Internet access via Bluetooth® so, for example, you can download your e-mail from anywhere in your house or garden providing your PC or notebook has a Bluetooth® adapter. The Bluetooth® modem can be connected via your telephone line so you can send and receive data wirelessly.

- Wireless internet via your analogue telephone line.
- Bluetooth® Class 1 gives a range up to 100m.
Short summary description Sitecom Bluetooth® modem:
This short summary of the Sitecom Bluetooth® modem data-sheet is auto-generated and uses the product title and the first six key specs.
Sitecom Bluetooth® modem, Bluetooth v1.1 / RS-232, V.90, GAP, SPP, SDAP, GOEP, OPP, FTP, DUN, LAP, FAX, PAN, HID, HCRP, CD Rom Bluetooth, 54 x 90 x 4 mm, External
Long summary description Sitecom Bluetooth® modem:
This is an auto-generated long summary of Sitecom Bluetooth® modem based on the first three specs of the first five spec groups.
Sitecom Bluetooth® modem. Modem speed: 56 Kbit/s, Interface: Bluetooth v1.1 / RS-232, Type: V.90. Supported protocols: GAP, SPP, SDAP, GOEP, OPP, FTP, DUN, LAP, FAX, PAN, HID, HCRP. Minimum system requirements: CD Rom Bluetooth. Dimensions (WxDxH): 54 x 90 x 4 mm, Weight: 73.5 g. Package dimensions (WxDxH): 206 x 145.5 x 70 mm, Package weight: 625 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Bluetooth v1.1 / RS-232
Type
Characteristics of the device.
V.90
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
External
Protocols
Supported protocols
GAP, SPP, SDAP, GOEP, OPP, FTP, DUN, LAP, FAX, PAN, HID, HCRP
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x RJ11
1 x RS-232 (D-SUB9)
1 x Dluetooth 1.1
System requirements
Minimum system requirements
CD Rom
Bluetooth
Power
USB powered
The device can be powered via a USB connection.
Yes
Indication
LED indicators
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 90 x 4 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
73.5 g
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
206 x 145.5 x 70 mm
Package weight
Weight of the packaged product.
625 g
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/ME/2000/XP
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes