X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to Printer Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-103
Category :
Cables to connect printers to computers and other devices.
printer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Sep 2016 18:14:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 46483
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 10 years
Long product name Sitecom USB to Printer Cable:
The short editorial description of Sitecom USB to Printer Cable
USB to printer cable – 1.8m

Marketing text Sitecom USB to Printer Cable

:
The official marketing text of Sitecom USB to Printer Cable as supplied by the manufacturer
Have you got a printer with a parallel connector that you want to easily connect to any PC or notebook?
If so, this USB printer cable is the ideal solution. You can use this cable to easily connect your PC or notebook via the USB port.

- Connect your parallel printer to your PC via USB
- USB 1.1 compatible
- Suitable for Windows 98/ME/2000/XP/Linux
- Supports bi-directional printers
- Works with most normal printers.
Short summary description Sitecom USB to Printer Cable:
This short summary of the Sitecom USB to Printer Cable data-sheet is auto-generated and uses the product title and the first six key specs.
Sitecom USB to Printer Cable, Windows 98SE/2000/ME/XP, 220 x 145 x 45 mm, Black
Long summary description Sitecom USB to Printer Cable:
This is an auto-generated long summary of Sitecom USB to Printer Cable based on the first three specs of the first five spec groups.
Sitecom USB to Printer Cable. Compatible operating systems: Windows 98SE/2000/ME/XP. Package weight: 185 g, Package dimensions (WxDxH): 220 x 145 x 45 mm. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Packaging data
Package weight
Weight of the packaged product.
185 g
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
220 x 145 x 45 mm
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/2000/ME/XP
Technical details
Connector(s)
USB, Parallel
Cable length
How long the cable is.
1.8 m
Cable type
Type of cable e.g. electicity cable, optical cable.
USB - Parallel