location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silverstone Check ‘Silverstone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST45SF-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SST-ST45SF-G show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Silverstone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silverstone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 13:27:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 W 90 - 264 V 47 - 63 Hz
  • - Motherboard power connector: 24-pin ATX
  • - PC SFX 80 PLUS Gold
  • - Active 8 cm
  • - Black
Long product name Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black :
The long product name of Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ST45SF-G - 450W, 90-264V, 47-63Hz, 20dBA, 1.45kg, Black
More>>>
Short summary description Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black:
This short summary of the Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Silverstone ST45SF-G, 450 W, 90 - 264 V, 700 W, 47 - 63 Hz, +12V,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black:
This is an auto-generated long summary of Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black based on the first three specs of the first five spec groups.

Silverstone ST45SF-G. Total power: 450 W, AC input voltage: 90 - 264 V, Peak power: 700 W. Motherboard power connector: 24-pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: SFX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 8 cm. Width: 125 mm, Depth: 100 mm, Height: 63.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:36:31
Uk has collected 22 expert reviews for Silverstone ST45SF-G power supply unit 450 W 24-pin ATX SFX Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-19 01:55:06
If you've been considering building a small PC with a Mini ITX motherboard and Mini ITX chassis, you have probably noticed that these chassis won't fit a standard ATX power supply. You are limited to the SFX form factor, and while there isn't as much ch...
0%
pcper.com
Updated:
2013-04-01 08:36:07
SilverStone has a long-standing reputation among PC enthusiasts for providing a full line of high quality enclosures, power supplies, cooling components, and accessories. SilverStone recently updated their original ST45SF small form factor power su...
Bottom line The SilverStone ST45SF-G is a good SFX form factor power supply.  It has many of the features that you would expect from larger ATX enthusiast PSUs like a painted chassis and modular, sleeved cables. The power supply delivered very good voltage regulation...
0%
hardwaresecrets.com
Updated:
2013-04-01 08:36:09
SilverStone offers two SFX12V power supplies, the ST45SF, which comes with the 80 Plus Bronze certification, and the ST45SF-G, which comes with the 80 Plus Gold certification. Both are rated at 450 W. Let’s see if the ST45SF-G is a good pick.click to e...
Bottom line The main highlights of the SilverStone ST45SF-G are its 80 Plus Gold certification and its fully modular cabling system. It costs USD 20 more than its sister, the ST45SF, which comes with the 80 Plus Bronze certification.The problem with this power supply...
0%
techpowerup.com
Updated:
2013-04-01 08:36:16
About two years ago, Silverstone released the ST45SF, which was a milestone in the SFX category because it packed a high capacity for its category and was, on top of that, able to deliver its full power at up to 50°C. Recently, Silverstone released an...
Good Delivered full power (and even more) at over 45°C, Pretty strong for its footprint/category, Good voltage regulation on all rails, Efficient at very low loads, Handles dynamic loads pretty well, Fully modular, Provided adapter that makes it ATX compatible...
Bad Ripple suppression on the minor rails, Fan can be noisy, Some more SATA and peripheral connectors would be ideal...
Bottom line I should first of all make clear that the ST45SF-G is an SFX PSU and is, as such, handicapped in performance; that is, compared to ATX PSUs since all of its components need to be extra small to fit inside its Lilliputian case. It is also quite strong f...
81%
3dGameMan.com
Updated:
2013-04-01 08:36:26
Video Review: For it's class, the SilverStone ST45SF-G 450W Power Supply is very impressive. It's comes with a quiet 80mm fan, 100% modular, sleeved leads & 80+ Gold certified. If you're in the market for an outstanding SFX Power Supply, this is it!...
0%
hardocp.com
Updated:
2014-01-30 01:34:26
SilverStone Technology Company ( SilverStoneTek ) is a company best known for its high quality PSUs (that we happen to love), but its product lines extend into other components such as cooling, cases, fans, storage, and so on. As a company, Silverstone ha...
Bottom line The SilverStone ST45SF-G is the first SFX form factor power supply we have seen to date. If one were to immediately assume that this pint sized unit was going to put out pint sized performance they might be a bit surprised. Overall, the ST45SF-G was a ver...
0%
jonnyguru.com
Updated:
2014-08-30 09:54:56
Good day, folks. As you can see from the above picture, I, Oklahoma Wolf, have invaded Tazz' house again in order to help him out with a few backed up review units. We're going to test a power supply. We're going to spoil Izzy with treats. We're going to...
Good very good to excellent ripple suppression, fully modular, very good voltage regulation, tiny...
Bad could have used more attention paid to the soldering in v1.1...
Bottom line Silverstone's new and improved attempt at the SFX form factor is one of those out of this world game changing hits out of the baseball park, if you ask me. It's very stable, it's very efficient, it controls ripple very well, and it does it all in a packag...
94%
Country Distributor
United Kingdom 1 distributor(s)