location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silverstone Check ‘Silverstone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST1300-TI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SST-ST1300-TI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710007225233
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Silverstone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silverstone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:20
The date of the most recent change of this product data-sheet in Icecat.
Silverstone SST-ST1300-TI user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1300 W 90 - 264 V 47 - 63 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Titanium
  • - 13.5 cm
  • - Black
Long product name Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black :
The long product name of Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1300 W, 90-264 V, 47-63Hz, Active PFC, ATX12V v2.4, 80 PLUS Titanium, 150x86x180 mm, 3960 g
More>>>
Short summary description Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black:
This short summary of the Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Silverstone ST1300-TI, 1300 W, 90 - 264 V, 1400 W, 47 - 63 Hz, Active, 120 W

Long summary description Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Silverstone ST1300-TI. Total power: 1300 W, AC input voltage: 90 - 264 V, Peak power: 1400 W. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 55 cm, SATA power cable length: 150,600 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Titanium. Product colour: Black, Fan diameter: 13.5 cm, Number of fans: 1 fan(s). Width: 150 mm, Depth: 180 mm, Height: 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:31:10
Uk has collected 2 expert reviews for Silverstone ST1300-TI power supply unit 1300 W 20+4 pin ATX ATX Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
pcper.com
Updated:
2018-06-01 13:31:10
SilverStone's Strider Titanium Series is designed for PC enthusiasts who are looking for a very high efficiency power supply, meeting the top-tier 80 Plus Titanium certification. Starting at 600W and going up to 1500W, the Strider Titanium Series includes...
Bottom line Overall, the SilverStone Strider Titanium Series 1300W power supply produced very good results during our testing, except for one notable issue. We found the efficiency of the power supply to be outstanding and easily meets the rigorous 80 Plus Titanium c...
0%