location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silverstone Check ‘Silverstone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST1100-TI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SST-ST1100-TI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710007225226
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Silverstone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silverstone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:33
The date of the most recent change of this product data-sheet in Icecat.
Silverstone SST-ST1100-TI user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1100 W 90 - 264 V 47 - 63 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Titanium
  • - 13.5 cm
  • - Black
Long product name Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black :
The long product name of Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1100 W, 90-264 V, 47-63Hz, Active PFC, ATX12V v2.4, 80 PLUS Titanium, 150x86x180 mm, 3960 g
More>>>
Short summary description Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black:
This short summary of the Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Silverstone ST1100-TI, 1100 W, 90 - 264 V, 1200 W, 47 - 63 Hz, Active, 120 W

Long summary description Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Silverstone ST1100-TI. Total power: 1100 W, AC input voltage: 90 - 264 V, Peak power: 1200 W. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 55 cm, SATA power cable length: 150,600 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Titanium. Product colour: Black, Fan diameter: 13.5 cm, Number of fans: 1 fan(s). Width: 150 mm, Depth: 180 mm, Height: 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:35:05
Uk has collected 3 expert reviews for Silverstone ST1100-TI power supply unit 1100 W 20+4 pin ATX ATX Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2020-01-01 18:35:01
The SilverStone Strider Titanium 1100W has a pretty high power density score with 474W per litre, thanks to its 180mm length. It is also highly efficient since it meets the 80 PLUS Titanium and the Cybenetics ETA-A+ efficiency requirements. With a £270 pr...
Good Full power at 48°C, 1100W of power, Highly efficient, Good ripple suppression, Tight enough load regulation at +12V and good transient response on the same rail, DBB fan, Dedicated cables for the PCIe connectors, Loads of cables and connectors including 8...
Bad Stiff price, The +12V rail's performance deteriorates with >95A load, Inaccurate power-ok signal, Very low hold-up time, Lacks a power switch, Noticed a glitch in the transient response tests in the “PSU Off to Full +12V” scenario, Transient response at 3...
Bottom line The SilverStone Strider Titanium 1100W retails for $299 in the US while in the UK market is sold for £269.99, and its headline feature is certainly the fact that it is one of very few power supplies able to meet the 80 PLUS Titanium and the Cybenetics ETA...
80%
hardocp.com
Updated:
2020-01-01 18:35:01
SilverStoneTek is a company best known for its high quality cases but its product lines extend into other components such as cooling, power, fans, storage, and so on. As a company, Silverstone has built up this impressive product repertoire in a very shor...
Bottom line The SilverStone ST1100-TI is the latest in a long string of units we have seen from SilverStone but it is the first 1000W plus member of the Strider Titanium line that we have seen. Previous to this, the 1000W+ Strider units we have seen have all been cap...
0%